Mini DisplayPort Adapter (m) to DisplayPort, HDMI or DVI (f)

Connect any Mini DisplayPort equipped Mac or PC to a DisplayPort, HDMI or DVI equipped monitor or projector with ease with the Mini DisplayPort Adapter from V7. Lightweight and portable – the adapter can support resolution up to 2560x1600 using DisplayPort or resolution up to 1920x1200 using the HDMI or DVI port. Comes with a 2 year warranty, and all V7 adapters go through a rigorous testing process to ensure quality.

Manufacturer Part Number
V7MDP-DPDVIHDMI-1N
EAN/UPC
0662919095289,662919095289
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EAN : 662919095289
Model: V7MDP-DPDVIHDMI-1N
Warranty: 2 years
Compliance: RoHS, CE, FCC
Package Type: 4 Color Box
Color: Black
Connector 1: Mini DisplayPort (m)
Connector 2: DisplayPort / DVI / HDMI (f)
Connectors: DVI, HDMI, DisplayPort
Product Weight: 45 g
Shipping Weight: 82g
Package Dim (L/W/H): 160 x 125 x 25 mm