USB 3.0 to SATA Adapter

Connect a 2.5in SATA Hard Drive to your computer with USB 3.0 using this convenient adapter. Capable of data transfer of up to 5.0 Gbps so you can back-up or transfer files quickly – plus there are no drivers to install. Simply plug it in and you're ready to go. Additionally it comes with a 2 year warranty, and all V7 adapters go through a rigorous testing process to ensure quality.

Manufacturer Part Number
V7U3-SATA-BLK-1N
EAN/UPC
0662919095319,662919095319
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EAN : 662919095319
Model: V7U3-SATA-BLK-1N
Warranty: 2 years
Compliance: RoHS, CE, FCC
Package Type: 4 Color Box
Color: Black
Connector 1: USB 3.0
Connector 2: SATA
Product Weight: 39 g
Shipping Weight: 74g
Package Dim (L/W/H): 160 x 125 x 25 mm