Thanks to its stunning brightness and laser phosphor light source, the HDF-W30LP FLEX projector delivers the ultimate performance that's required for premium large-screen projection while allowing you to save both time and money. Designed for venues and events, the rugged and modular projector is easy to install and service. And when equipped with a rental frame, it can easily be stacked or rigged. If you already own a Barco HDF-W30 FLEX projector you can now replace your current lamp house with the unique laser phosphor retrofit module.
Stunning images for large screens
Geared with laser phosphor illumination the HDF-W30LP FLEX offers constant light output for long-term, worry-free operation while its 3-chip DLP technology delivers sensational colors. Plus, the projector's also equipped with Barco’s cutting-edge ImagePRO technology for remarkable scaling power.
Considerable cost-savings
Did you know that the HDF-W30LP FLEX reduces operating costs with more than 50%? This projector enables you to increase uptime while driving costs down. Through its laser phosphor light source and advanced cooling design, it provides up to 30,000 hours of maintenance-free operating time - resulting in considerable cost-savings on maintenance and consumables.
Ultimate installation flexibility
This projector offers you more flexibility in projector location as it can run in any orientation. Through its standard FLEX brightness you can tune and lock the brightness level to a specific application - from 10,000 to 30,000 lumens in incremental steps. The cooling unit can be positioned up to 8m (26.25ft) away from the projector, so you can easily mount it on a truss. And just like the RLM, HDX, HDF, and FLM projector ranges, the HDF-W30LP FLEX uses the TLD lens suite.
Note:
Projector type: WUXGA 3-chip DLP digital projector
Technology: 0.96" DMD™ x3
Resolution: 1,920 x 1,200
Brightness: 30,000 center lumens / 28,000 ANSI lumens*
Contrast ratio: 1,900:1 (standard) / 2,200:1 (high contrast mode)
Brightness uniformity: 90%
Aspect ratio: 16:10
ScenergiX: Horizontal and vertical edge blending
Lenses: TLD 0.73:1 ; 1.2:1 ; 0.85-1.16:1; 1.16-1.5:1 ; 1.5-2.0:1 ; 2.0-2.8:1 ; 2.8-4.5:1 ; 4.5-7.5:1 ; 7.5-11.5:1
Optical lens shift: V: -30% to +120% / H: -40% to +40% on zoom lenses (memorized)
Color correction: P7
Light source: laser phosphor
Light source lifetime: 30,000 hrs
Optical dowser: Standard
Picture-in-picture: Two sources simultaneously
Sealed DLP™ core: standard
Orientation: table - ceiling - side (portrait)* - vertical
DMX 512: standard
WARP: Direct adjust OSD + toolset
Integrated web server: Yes
CLO (constant light output): Standard
3D: Triple flash up to 200Hz/Optional: active eyewear, passive circular
Inputs: DVI-I (HDCP including analog RGB YUV), SDI/HDSDI/Dual HDSDI/3G/BarcoLink
Optional Inputs: 5-BNC RGBHV ( RGBS/RGsB, YUV CS/SOY, Composite video, S-Video); DVI-I (HDCP including analog RGB YUV) + Barco link/SDI/HDSDI/dual HDSDI/3G; 3D active input (HDMI/ displayport) feat SENSIO 3D
Input resolutions: From NTSC up to QXGA (2,048 x 1,536)
Max. pixel clock: 200 MHz
Software tools: Projector Toolset + Android app + iOS app
Control: XLR wired + IR, RS232, Wifi, GSM (opt)
Network connection: 10/100 base-T, RJ-45 connection, Wifi (optional)
Power requirements: 200-240V / 50-60Hz
Max. power consumption: 3,200W @ 230 volts / STBY less than 10W
Noise level (typical at 25°C/77°F): 50-56dB(A)
Operational ambient temperature: 0-35°C / 32°-95°F
Operational humidity: 0-80% (non condens)
Dissipation BTU: Max. 10,918 BTU/h
Dimensions (WxLxH): 707 x 1,025 x 548mm / 27.83 x 40.35 x 21.57 inches
Shipping Dimensions: (LxWxH)1,200 x 980 x 760 mm / 47.24 x 38.58 x 29.92 inches
Weight: 99kg (218.25lbs)/shipping weight from factory: 151kg (333lbs)
Standard accessories: Power cord,wireless/XLR wired rugged remote control,bottom rigging kit/clamps
Certifications: UL60950-1 and EN60950-1,FCC rules & regulations,part 15 Class A and CE EN55022 Class A,RoHS
Warranty: 3 years
*: +/- 10%