Disposable cups feature a dual-temperature design to provide a single-cup solution for both cold and hot beverages. Smooth rolled rim adds rigidity to the cup and provides an enjoyable sipping experience. Cozy Touch provides insulation, reduces condensation and eliminates the need for sleeves or double cupping. Individually wrapped cups are perfect for coffee, cappuccino, tea, carbonated beverages and more.
Note:
Company:
Solo
Stock Number:
WX9-64568
Description:
9oz. Hot/Cold Cup Wrapped - Jazz®
Diameter of Top (in):
3.1
Diameter of Base (in):
2
Height (in):
3.5
Practical Fill (oz.):
9
Flush Fill (oz.):
9.1
Special Features:
Insulated,Wrapped