Reliance Medium Weight Teaspoons

Medium-weight cutlery is created with an optimized strength-to-weight ratio for exceptional performance. Streamlined handle and improved grip let you firmly grasp the utensil for comfortable handling. Disposable material allows quick, easy cleanup after use. Standard-length cutlery is perfect for takeout meals, casual dining, company events and more.

Manufacturer Part Number
RSWTX0007
EAN/UPC
0041165192100,041165192100
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Company: Solo
Stock Number: RSWTX-0007
Color/Print: White
Description: Teaspoon - Boxed
Length (in): 5.6
Width (in): 1.9
Special Features: Boxed,Full Length