
Disposable cups feature a wax-coated interior to hold liquids for longer and prevent them from soaking through. Smooth rolled rim adds rigidity to the cup for an enjoyable drinking experience. Disposable cups are made with a high percentage of renewable resources to reduce the impact on natural resources.
Note:
Company:
Solo
Stock Number:
R3-00055
Description:
3oz. Cold Cup - Jazz®
Diameter of Top (in):
2.2
Diameter of Base (in):
1.5
Height (in):
2.3
Practical Fill (oz.):
3
Flush Fill (oz.):
3.1
Special Features:
Eco-Forward™