Cup Jazz Design Waxed Paper Cold Cups

Disposable cups feature a wax-coated interior to hold liquids for longer and prevent them from soaking through. Smooth rolled rim adds rigidity to the cup and ensures a leak-resistant lid fit. Disposable cups are made with a high percentage of renewable resources to reduce the impact on natural resources. Cold cups are designed for use with Solo LC12B10099, L12BLN0100 and LDN12C0090 lids (sold separately).

Manufacturer Part Number
R12N00055
EAN/UPC
0738780429130,738780429130
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Company:

    Solo

  • Stock Number:

    R12N-00055

  • Description:

    12oz. Cold Cup - Jazz®

  • Diameter of Top (in):

    3.2

  • Diameter of Base (in):

    2

  • Practical Fill (oz.):

    12

  • Flush Fill (oz.):

    12.2

  • Special Features:

    Eco-Forward™