Souffles 2 oz. Plastic Portion Cups

Portion cups feature a durable, polystyrene plastic construction to deliver quality performance for a wide variety of dine in and carryout applications. Rolled rim creates a tight, leak-resistant lid fit to safely transport liquid items. Portion cups are perfect for serving samples, taste tests, sauces, condiments and more. Portion cups are designed for use with Solo PL2N lids (sold separately).

Manufacturer Part Number
P200N
EAN/UPC
0041594393857,041594393857,0041594393864,041594393864
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Company:

    Solo

  • Stock Number:

    P200N

  • Description:

    2oz Plastic Soufflé Cup - Translucent

  • Diameter of Top (in):

    2.4

  • Diameter of Base (in):

    1.7

  • Height (in):

    1.2

  • Practical Fill (oz.):

    2

  • Flush Fill (oz.):

    2

  • For Use With:

    PL2N