Eco-Forward PCF Paper Hot Cups Pak

PLA-lined cups offer an environmentally responsible way to take your hot beverage with you wherever you go. Cups are made with a high percentage of plant-based resources to reduce the impact on valuable natural resources. A plant-based resin acts as a moisture barrier to prevent liquids from soaking through. Rolled rim ensures a secure lid fit and provides a more enjoyable sipping experience. Disposable construction provides fast, easy cleanup after use.

Manufacturer Part Number
OF16RCJ8484
EAN/UPC
0041594051030,041594051030
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Company: Solo

  • Stock Number: OF16RC-J8484

  • Description: 16oz. Hot Cup Perfect Pak® - Bare®

  • Diameter of Top (in): 3.5

  • Diameter of Base (in): 2.3

  • Height (in): 5.3

  • Practical Fill (oz.): 16

  • Flush Fill (oz.): 17.4

  • Special Features: Eco-Forward™,Perfect Pak®