Paper food container is made with a double-side polyethylene material to safely hold both hot and cold foods with a maximum temperature of 205 degrees Fahrenheit. Wide formed rim provides excellent rigidity to the container, making it durable for heavier foods such as hard-packed ice cream. Disposable container is made with a high percentage of plant-based resources to reduce the impact on valuable natural resources. Container is designed for use with Solo CA32A4000, CH32A4000 and LPH4320090 lids (sold separately).
Note:
Company: Solo
Stock Number: H4325-2050
Description: 32oz Food Container - White
Diameter of Top (in): 4.6
Diameter of Base (in): 3.6
Height (in): 5.3
Practical Fill (oz.): 32
Flush Fill (oz.): 33.4