
Paper food container is made with a double-side polyethylene material to safely hold both hot and cold foods with a maximum temperature of 205 degrees Fahrenheit. Wide formed rim provides excellent rigidity to the container, making it durable for heavier foods such as hard-packed ice cream. Disposable container is made with a high percentage of plant-based resources to reduce the impact on valuable natural resources. Container is designed for use with Solo CA16A4000, CH16A4000 and LPH4160090 lids (sold separately).
Note:
Company: Solo
Stock Number: H4165-2050
Description: 16oz Food Container - White
Diameter of Top (in): 3.9
Diameter of Base (in): 2.9
Height (in): 3.9
Practical Fill (oz.): 16
Flush Fill (oz.): 16.2