8 oz Symphony Paper Food Container

Paper food container is made with a double-side polyethylene material to safely hold both hot and cold foods with a maximum temperature of 205 degrees Fahrenheit. Wide formed rim provides excellent rigidity to the container, making it durable for heavier foods such as hard-packed ice cream. Disposable container is made with a high percentage of plant-based resources to reduce the impact on valuable natural resources. Container is designed for use with Solo CA8A4000, LPH4080090 and CH8A4000 lids (sold separately).

Manufacturer Part Number
H4085J8000
EAN/UPC
0041165087338,041165087338
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Company: Solo
Stock Number: H4085-J8000
Description: 8oz Food Container - Symphony®
Diameter of Top (in): 3.6
Diameter of Base (in): 3
Height (in): 2.4
Practical Fill (oz.): 8
Flush Fill (oz.): 8.2