FDA-compliant paper hot cups are made from 100 percent plant-based renewable resources and made with SFI certified paperboard. They are ideal for hot beverages. Cups are lined on a single side with PLA (poly lactic acid), a plant-based resin that acts as a moisture barrier to prevent leaking, replacing the petroleum-based lining typically found in paper hot cups. Rolled rim ensures secure, leak-resistant lid fit and gives rigidity to the cup. PLA-lined hot cup is fully compostable in a commercial compost facility.
Note:
Company: Solo
Stock Number: 412RCN-J8484
Description: 12oz. Hot Cup - Bare®
Diameter of Top (in): 3.5
Diameter of Base (in): 2.3
Height (in): 4.4
Practical Fill (oz.): 12
Flush Fill (oz.): 14.3
Special Features: Eco-Forward™