Paper Hot Cups

Single-sided poly hot cups are perfect for serving hot beverages like coffee, tea or cocoa. The cups are lined with polyethylene for a reliable moisture barrier that prevents leaking. Smooth rolled rim gives rigidity to the cup and ensures a leak-resistant lid fit. Eco-friendly design is made with a high percentage of plant-based, renewable resources to reduce our global impact.

Manufacturer Part Number
316W2050
EAN/UPC
0041165021578,041165021578
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Company: Solo

  • Stock Number: 316W-2050

  • Description: 16oz. Hot Cup - White

  • Diameter of Top (in): 3.5

  • Diameter of Base (in): 2.3

  • Height (in): 5.3

  • Practical Fill (oz.): 16

  • Flush Fill (oz.): 17.4