Treated Paper Souffle Portion Cups

While these souffle portion cups work well for your customers, they're also an economical solution in the back-of-the-house. Treated paper resists liquids to prevent them from absorbing and soaking through. Portion cups are perfect for serving samples, taste tests, sauces, condiments and more.

Manufacturer Part Number
1002050
EAN/UPC
0738780556720,738780556720
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Company: Solo

  • Stock Number: 100-2050

  • Description: 1oz Paper SoufflĂ© Cup - White

  • Diameter of Top (in): 1.7

  • Diameter of Base (in): 1.2

  • Height (in): 1.1

  • Practical Fill (oz.): .9

  • Flush Fill (oz.): 1