READYWICK Cap Chafing Fuel

Screw-cap chafing fuel is a safe, nonpoisonous and efficient product that delivers a clean-burning solution for all of your buffet, catering and foodservice needs. When lit, the medium-width, odorless flame keeps food at the FDA-required temperature for safe eating without overcooking. The 6-hour burn time provides a long-lasting flame while allowing the can to remain cool to the touch for easy handling. Chafing fuel is perfect for catered events, weddings, banquets, buffets, hotels and more.

Manufacturer Part Number
RW6H24
EAN/UPC
0072288137358,072288137358
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Item Number: RW6H24
Pack: 1/24
Case Dimensions: L: 13.80IN    W: 10.43IN    H: 6.10IN
Case Weight: 16.0000
Case Cube: 0.51
Pallet Tiers: 11
Pallet Height: 7
Case Per Skid: 77
Master UPC: 00072288137365
Inner UPC:072288137358