55" 4K UHD TV with built-in Wi-Fi redefines your viewing with colors that are vibrant and pure for an incredibly realistic experience. Its UHD resolution provides four times the clarity than Full HD to ensure every frame is crystal-clear. And with 4K HDR Pro, you can experience a wide range of color and contrast, letting you to clearly distinguish the transition from dark to light. Essential Black Pro ensures even the darkest scenes reveal rich details for a crisp, immersive viewing experience. Experience smooth action on fast-moving content with Motion Rate 120 to enjoy all of the action without interruption, from the final seconds of a chase scene to the final pitch of a game. Stay connected with Smart Hub to easily find and play your favorite movies, TV shows, sports, music and games. OneRemote automatically detects and controls all your connected devices and content without requiring any manual programming for simple operation.
Note:
Product
Type
UHD 4K TV
Series
Series
6 Series
Design
Screen Type
Flat Panel
Slim Type
Slim
Stand Type (Color)
V feet (Dark Titan)
CEA 4K UHD Certified
Yes
Video
Screen Size
54.6" Measured Diagonally
Resolution
3840 x 2160
Motion Rate*
120
Color
4K Color Drive Pro
HDR (High-Dynamic Range)
4K HDR Pro
Blacks
Essential Black pro
UHD Upscaling
Yes
Audio
Dolby
Dolby Digital Plus
Sound Output (RMS)
20W
Speaker Type
2CH (Down Firing w/Bass Reflex)
Multiroom Link
Yes
Bluetooth Headset Support
Yes
Wireless Connectivity
Wi-Fi
Yes
Wi-Fi Direct
Yes
Bluetooth
Yes
Features
Smart Hub
Yes (incl. Sports, Music and TV Plus)
Processor
Quad-Core
Apps Platform
Smart TV with Apps and Full Web Browser
Voice Interaction
US English, Spanish, French
Ultra Clear Panel
Yes
Dimming Technology
UHD Dimming
ConnectShare™
Yes
RVU
Yes
OSD Language
English, Spanish, French
Anynet+™ (HDMI-CEC)
Yes
Closed Captioning
Yes
Electronic Program Guide (Channel Guide)
Yes
V-Chip
Yes
Game Mode
Yes
Bluetooth®
Yes
USB HID Support
Yes
Eco Sensor
Yes
Auto Power Off
Yes
Easy Pairing
Yes
TV to Mobile - Mirroring
Yes
Mobile to TV - Mirroring, DLNA
Yes
Inputs & Outputs
HDMI
3
USB
2
Ethernet
1
Component
1
Composite In (AV)
1(Common Use for Component Y)
RF In (Terrestrial/Cable Input)
1/1(Common Use for Terrestrial)
Digital Audio Out (Optical)
1
Audio Return Channel Support (via HDMI port)
Yes
RS232C
Ready
Dimensions
Product Size (W x H x D) Without Stand
48.9" x 28.3" x 2.5"
Product Size (W x H x D) With Stand
48.9" x 31" x 12.2"
Stand Size (WxHxD)
32.8" x 6.3" x 12.2"
Shipping Size (W x H x D)
60.3" x 32.8" x 7.2"
Weight
Product Weight Without Stand
33.7 lbs.
Product Weight With Stand
36.4 lbs.
Shipping Weight
50.5 lbs.
Power
ENERGY STAR® Certified
Yes
System
DTV Tuner
ATSC/Clear QAM
Accessory
Remote
Standard Smart Remote (TM1750A)
Remote Control Battery
Yes
Mini Wall Mount Compatibility
Yes
Vesa Wall Mount Compatibility
Yes (400 x 400)
Slim Gender Cable
Yes
Power Cable
Yes
User Manual
Yes
E-Manual
Yes
Key Features
Flat TV
Yes
Smart TV
Yes