D-Series 55” Ultra HD Full-Array LED Smart TV

The All-New VIZIO D-Series

Uncompromised Value.

With 4x the detail of 1080p Full HD, the VIZIO D-Series Ultra HD Smart TV is your crystal-clear window to a stunningly beautiful Ultra HD experience.

Incredible Picture.
Unbeatable Value.

VIZIO D-Series™ Ultra HD Full-Array LED Smart TV delivers brilliant picture quality and easy-to-use smart TV at an incredible value. 4K Ultra HD provides breathtaking detail and clarity in every image and VIZIO Internet Apps Plus® gives you access to popular apps such as Netflix, XUMO, YouTube, and more.

Everything in Ultra HD.

With 4K Ultra HD, and over 8.3 million pixels in every image, the D-Series display produces breathtaking detail and clarity. Enjoy your favorite HD shows in Ultra HD resolution with VIZIO’s Spatial Scaling Engine™.

Ultra HD Resolution

Enjoy four times the resolution of Full HD for breathtaking clarity.

Spatial Scaling Engine.

VIZIO’s Spatial Scaling Engine converts everything you watch into Ultra HD by automatically upscaling HD and Full HD content to 4K UHD resolution.

Stunning Performance.

D-Series is powered by a with a full-array LED backlight and 10 Active LED Zones that dynamically adapt to the content on-screen to deliver incomparable contrast, with brighter whites and deeper black levels.

Clear Action 180.

The enhanced Clear Action 180 shows fast-moving content with high clarity while reducing motion blur during action scenes, rapid video games and high-speed sports.

120Hz Effective Refresh Rate.

This VIZIO D-Series TV features a high speed 120Hz effective refresh rate refresh rate achieved with backlight scanning, helping to ensure a consistently sharp picture that is smooth and authentic.

VIZIO Internet Apps Plus®

Simple Smart Experience.

VIZIO Internet Apps Plus® (V.I.A. Plus) and WiFi connectivity are built into every VIZIO D-Series Smart TV. Enjoy a wide variety of popular apps with streaming content and internet radio at your fingertips. The simplified app home and app launcher make finding your favorite entertainment effortless.

V8 Octa-Core Processor.

A revolutionary V8 Octa-Core Processor featuring a quad-core GPU and quad-core CPU that speeds everything up - from finding content and apps to powering up the TV.

Blazing Fast Wi-Fi.

With support for the latest Wi-Fi standard 802.11ac (that’s up to 3x faster than 802.11n2), M-Series lets you stream Ultra HD from popular apps such as Netflix®.

Second Screen Experience.

Browse content on your phone or tablet and play it directly to your VIZIO Smart TV. Enjoy true multi-screen viewing with Second Screen-ready mobile apps like Netflix® and YouTube®.

More Features.

More Connectivity.

HDMI and USB ports are perfect for connecting all your high definition entertainment devices to the TV.

DTS StudioSound™

Advanced virtual surround sound audio from VIZIO’s two built-in speakers.

Energy Star®

More energy efficient than conventional LCD TVs to save you even more on energy bills.

Simply Smart Remote.

Engineered with a simplified layout for ease-of-use without the button clutter.

Add powerful sound to your D-Series experience.

Sound Bars

Perfectly pair your D-Series with immersive sound. Shop a range of booming sound bars from 2.0 to 5.1 surround sound systems.

Manufacturer Part Number
D55-E0
EAN/UPC
0845226014949,845226014949
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video

  • Class Size55.00"
  • Screen Size (Diag.)54.60"
  • Display ProcessorV8 Octa-Core Processor
  • Backlight TypeFull Array LED
  • Local Dimming ZonesYes with Active LED Zones® x 10
  • ResolutionUltra HD - 3840 x 2160
  • Effective Refresh Rate120Hz
  • Clear Action™180
  • Aspect Ratio16:9
  • Dynamic Contrast Ratio5M:1
  • Viewable Angle (H/V)178°/178°
  • Number of Colors1.07 Billion
  • OSD LanguageEnglish, Spanish, French

Audio

  • Speakers/Power Output10W x 2
  • DTS StudioSound™Yes
  • DTS TruSurroundYes
  • DTS TruVolume™Yes

Smart TV

  • VIA (VIZIO Internet Apps)Yes
  • Built-in Wi-Fi802.11ac Dual Band

Inputs

  • HDMI Ports4 (3 bottom/ 1 side)
  • Component1 (bottom)
  • TV TunerYes
  • Ethernet1 (bottom)
  • USB Ports1 (side)

Outputs

  • Analog Audio Out1 (bottom)
  • Digital Audio Out (SPDIF)1 (bottom)

Energy Savings

  • Energy ComplianceENERGY STAR® 7.0
  • Power Consumption84 W
  • Standby Power Consumption<0.5W
  • Ambient Light SensorYes

Wall Mount Specifications

  • VESA ComplianceYes
  • Mount Pattern200 mm x 200 mm
  • Screw SizeM6

Included Accessories

  • Remote ControlXRT122

Size and Weight

  • Product with Stand Dimensions48.98"W x 30.69"H x 10.59"D
  • Product with Stand Weight32.85 lbs.
  • Product without Stand Dimensions48.98"W x 28.30"H x 2.91"D
  • Product without Stand Weight31.97 lbs.
  • Product Packaging Dimensions53.50"W x 32.52"H x 5.98"D
  • Product Packaging Weight42.34 lbs.

VIZIO Warranty

  • WarrantyOne Year Parts & Labor. Free Lifetime Technical Support.

California Health & Safety

  • Warning:This product contains a chemical known to the State of California to cause cancer, birth defects or other reproductive harm.
    California Health & Safety Code Section 25249.6