40" Class MU6300 4K UHD TV

40" 4K UHD TV with built-in Wi-Fi redefines your viewing with colors that are vibrant and pure for an incredibly realistic experience. Its UHD resolution provides four times the clarity than Full HD to ensure every frame is crystal-clear. And with 4K HDR Pro, you can experience a wide range of color and contrast, letting you to clearly distinguish the transition from dark to light. Essential Black Pro ensures even the darkest scenes reveal rich details for a crisp, immersive viewing experience. Experience smooth action on fast-moving content with Motion Rate 120 to enjoy all of the action without interruption, from the final seconds of a chase scene to the final pitch of a game. Stay connected with Smart Hub to easily find and play your favorite movies, TV shows, sports, music and games. OneRemote automatically detects and controls all your connected devices and content without requiring any manual programming for simple operation.

Manufacturer Part Number
UN40MU6300FXZA
EAN/UPC
0887276209609,887276209609
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product

    Type

    UHD 4K TV

  • Series

    Series

    6 Series

  • Design

    Screen Type

    Flat Panel

    Slim Type

    Slim

    Stand Type (Color)

    V feet (Dark Titan)

    CEA 4K UHD Certified

    Yes

  • Video

    Screen Size

    39.5" Measured Diagonally

    Resolution

    3840 x 2160

    Motion Rate*

    120

    Color

    4K Color Drive Pro

    HDR (High-Dynamic Range)

    4K HDR Pro

    Blacks

    Essential Black Pro

    UHD Upscaling

    Yes

  • Audio

    Dolby

    Dolby Digital Plus

    Sound Output (RMS)

    20W

    Speaker Type

    2CH (Down Firing w/Bass Reflex)

    Multiroom Link

    Yes

    Bluetooth Headset Support

    Yes

  • Wireless Connectivity

    Wi-Fi

    Yes

    Wi-Fi Direct

    Yes

    Bluetooth

    Yes

  • Features

    Smart Hub

    Yes (incl. Sports, Music and TV Plus)

    Processor

    Quad-Core

    Apps Platform

    Smart TV with Apps and Full Web Browser

    Voice Interaction

    US English, Spanish, French

    Ultra Clear Panel

    Yes

    Dimming Technology

    UHD Dimming

    ConnectShare™

    Yes

    RVU

    Yes

    OSD Language

    English, Spanish, French

    Anynet+™ (HDMI-CEC)

    Yes

    Closed Captioning

    Yes

    Electronic Program Guide (Channel Guide)

    Yes

    V-Chip

    Yes

    Game Mode

    Yes

    Bluetooth®

    Yes

    USB HID Support

    Yes

    Eco Sensor

    Yes

    Auto Power Off

    Yes

    Easy Pairing

    Yes

    TV to Mobile - Mirroring

    Yes

    Mobile to TV - Mirroring, DLNA

    Yes

  • Inputs & Outputs

    HDMI

    3

    USB

    2

    Ethernet

    1

    Component

    1

    Composite In (AV)

    1(Common Use for Component Y)

    RF In (Terrestrial/Cable Input)

    1/1(Common Use for Terrestrial)

    Digital Audio Out (Optical)

    1

    Audio Return Channel Support (via HDMI port)

    Yes

    RS232C

    Ready

  • Dimensions

    Product Size (W x H x D) Without Stand

    36.1" x 21.1" x 2.5"

    Product Size (W x H x D) With Stand

    36.1" x 23.5" x 11.3"

    Stand Size (WxHxD)

    29.6" x 6.3" x 11.3"

    Shipping Size (W x H x D)

    46.3" x 25.3" x 6.3"

  • Weight

    Product Weight Without Stand

    17lbs.

    Product Weight With Stand

    19.2lbs.

    Shipping Weight

    26.7lbs.

  • Power

    ENERGY STAR® Certified

    Yes

    Power Supply (V)

    AC110-120V 50/60Hz

    Typical Power Consumption

    45W

    Maximum Power Consumption

    115W

    Standby Power Consumption

    0.3W

    ENERGY STAR Most Efficient

    Yes

  • System

    DTV Tuner

    ATSC/Clear QAM

  • Accessory

    Remote

    Standard Smart Remote (TM1750A)

    Remote Control Battery

    Yes

    Mini Wall Mount Compatibility

    Yes

    Vesa Wall Mount Compatibility

    Yes (400 x 400)

    Slim Gender Cable

    Yes

    Power Cable

    Yes

    User Manual

    Yes

    E-Manual

    Yes

  • Key Features

    Flat TV

    Yes

    Smart TV

    Yes