128GB EVO MicroSDXC Card

Simply the right card

Free up your devices with the largest capacity and enhanced transfer speeds; great for 4K UHD video. The Samsung EVO memory cards provide the reliability and performance you expect for your devices.

Capacity to live large

Feel confident to capture, store and transfer videos, photos, music and other large files effortlessly. With massive amounts of storage, you can go ahead and savor all of what life has to offer.

Extended compatibility

Compatible with a wide range of devices for both SD and micro SD. You can even capture detailed 4K UHD video. The included SD adaptor fits most devices under almost every brand name, while preserving all of EVO's outstanding speed and performance. 

Fulfill your need for speed

Record and play 4K UHD video. With enhanced transfer speeds up to 100MB/s, the 128GB EVO lets you transfer a 3GB video to your notebook in just 38 seconds. Shoot high quality photos and videos, and share them all in an instant.

4-Proof protection

Your experiences are irreplaceable, and now unforgettable. Backed by 4-proof protection, the EVO memory cards can withstand up to 72 hours in seawater, extreme temperatures, airport X-ray machines and magnetic fields equivalent to an MRI scanner. Samsung provides a 10-year limited warranty.

Manufacturer Part Number
MB-MP128GA/AM
EAN/UPC
0887276203768,887276203768
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Type

    Product Type

    microSDXC Memory Card

    Class

    Grade 3, Class 10

    Series

    EVO

    Usage Application

    Mobile phone, Smartphone, Tablet, etc

    Interface

    UHS-I, compatible to HS interface

  • Storage

    Capacity

    128 GB

  • Key Features

    Memory Speed

    Up to 100MB/s transfer speed with UHS-I interface* The foregoing read & write speeds are demonstrated by internal test conducted under certain controlled conditions, and actual speeds may vary depending upon usage and other conditions. For products incompatible with UHS-I interface, the speeds may vary subject to different interface conditions* Write speed is slower than transfer speed

    MicroSD

    Yes

    Water-resistant

    Yes

    Temperature proof

    Yes

    Full HD optimized

    Yes

  • General

    Voltage

    2.7~3.6V

  • Environmental Specs

    Operating Temperature

    -13°F to 185°F

  • Form Factor

    Product

    0.58" x 0.43" x 0.04"

  • Weight

    Product

    Approx. 0.5g

  • Warranty

    Product

    Limited 10 year warranty. * Warranty does not extend to dashcam, CCTV, surveillance camera and other write-intensive uses. * Warranty for SD adapter is limited to 1 year.

  • Product Contents

    Contents

    SD adapter