1RU 2-Post Rack Switch Mounting Bracket Kit for Cisco N2K Switch

The brackets shall allow Cisco^NK2 series switches, 5010, 5020, 5548, and 5596 series switches to be mounted in a conventional 2 post, 3 inch deep channel rack. The brackets shall be made of steel and consist of a 4-piece assembly for each switch to be mounted in the 2 post, 3 inch channel rack. The brackets shall take advantage of mounting locations on both sides of the three inch channel rack to ensure a secure mount for the switches.

Manufacturer Part Number
R2PN2KB
EAN/UPC
0007498333047,007498333047
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Accessory Type: Switch Mounting Brackets
Load Capacity Lbs.: —
Rack System Width (In.): 19
Material: Steel
CE Compliant: No
Color: Black
Width (In.): 1
Width (mm): 25
Depth (In.): 15
Depth (mm): 381
Height (In.): 1.7
Height (mm): 44
RoHS Compliancy Status: Compliant
Min. Order Qty.: 1.0000