EOS Rebel T7i Digital SLR Camera with Lens

Unlock Your Potential

Take your photos to the next level with the image quality and near-instant autofocus of the EOS Rebel T7i camera. A 45-point all cross-type AF system and optical viewfinder lets you stay ready for that unforgettable moment with virtually no lag between what you see and what you get when you press the shutter. Fast and accurate Dual Pixel CMOS AF with phase-detection locks focus quickly and accurately to help make sure you don’t miss a great shot. A 24.2 Megapixel CMOS (APS-C) sensor helps you capture special moments from vacations to family events in brilliant color, detail and vibrancy for beautifully memorable photos and videos. With a maximum ISO of 25600, you can capture photos in low light with minimal chance of blur. Built-in Wi-Fi®, NFC and Bluetooth®^ connectivity lets you share these precious moments with friends and family and upload them directly to the web.

Manufacturer Part Number
1894C003
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type

Digital AF/AE single-lens reflex camera with built-in flash

Recording Media


SD/SDHC/SDXC memory cards

  • SD speed class-compatible
  • UHS-I compatible
  • High-speed writing is supported when a UHS-I compatible SD card is used.
  • Compatible with Eye-Fi Cards.
  • Multimedia cards (MMC) cannot be used (card error will be displayed).

Image Format


Approx. 22.3mm x 14.9mm (APS-C Size)

Compatible Lenses


Canon EF lenses (including EF-S lenses, excluding EF-M lenses)

Lens Mount


Canon EF mount

Image Sensor

Type


CMOS sensor (supporting Dual Pixel CMOS AF)

Pixels


Effective pixels: Approx. 24.2* megapixels
Total pixels: Approx. 25.8* megapixels

* Rounded to the nearest 100,000.

Pixel Unit


Approx. 3.72µm square

Aspect Ratio


3:2 (Horizontal : Vertical)

Color Filter System


RGB primary color filters

Low Pass Filter


Installed in front of the image sensor, non-detachable

Dust Deletion Feature

  • Self Cleaning Sensor Unit
    • Removes dust adhering to the low-pass filter.
    • Self-cleaning activated automatically (in-progress display for approx. 2 sec.) when power is turned on or off. Manual operation also possible (in-progress display for approx. 7 sec.).
    • After the cleaning is performed, the camera will automatically restart (power OFF to ON).
  • Dust Delete Data acquisition and appending
    • The coordinates of the dust adhering to the low-pass filter are detected by a test shot and appended to subsequent images.
    • The dust coordinate data appended to the image is used by the provided software to automatically erase the dust spots.
  • Manual cleaning

Recording System

Recording Format


Complies with Design rule for Camera File system 2.0 and Exif 2.3

File Size


3:2 Aspect Ratio
Large: 6000 x 4000
Medium: 3984 x 2656
Small 1: 2976 x 1984
Small 2: 2400 x 1600
RAW: 6000 x 4000

4:3 Aspect Ratio
Large: 5328 x 4000
Medium: 3552 x 2664
Small 1: 2656 x 1992
Small 2: 2112 x 1600
RAW: 6000 x 4000

16:9 Aspect Ratio
Large: 6000 x 3368
Medium: 3984 x 2240
Small 1: 2976 x 1680
Small 2: 2400 x 1344
RAW: 6000 x 4000

1:1 Aspect Ratio
Large: 4000 x 4000
Medium: 2656 x 2656
Small 1: 1984 x 1984
Small 2: 1600 x 1600
RAW: 6000 x 4000

File Numbering


The following three types of file numbering method can be set:

  • File numbering method
    Continuous numbering
    • The numbering of captured images will continue even after you replace the camera's card.
    Auto reset
    • When you replace the camera's card, the numbering will be reset to start from 0001. If the new card already contains images, the numbering will continue from the last recorded image in the card. 


  • Manual reset
    • Resets the file number to 0001, and creates a new folder automatically.

RAW + JPEG Simultaneous Recording


Simultaneous recording is possible using a combination of RAW and JPEG (Large).

Color Space


sRGB, Adobe RGB

Picture Style

  • Auto
  • Standard
  • Portrait
  • Landscape
  • Fine Detail
  • Neutral
  • Faithful
  • Monochrome
  • User Def. 1–3
  • In Basic Zone modes, [Auto] will be set for and of the mode, and [Standard] will be set for other modes.
  • In Creative Zone modes, you can select or set the Picture Style.
  • [Auto] is the default setting for [User Def. 1–3].

White Balance

Settings

  • Auto (Ambience priority/White priority)
  • Daylight
  • Shade
  • Cloudy*
  • Tungsten light
  • White fluorescent light
  • Flash
  • Custom (Custom WB)
    * Effective also in twilight and sunset.

Auto White Balance


Option between ambience priority and white priority settings

Color Temperature Compensation


Blue/amber bias: ±9 levels
Magenta/green bias: ±9 levels

  • Corrected in reference to the current WB mode's color temperature.

Viewfinder

Type


Eye-level SLR (with fixed pentamirror)

Coverage


Coverage
At approx. 19mm eyepoint

Aspect ratio: 3:2: Approx. 95% vertically/horizontally
4:3: Approx. 95% vertically/horizontally
16:9: Approx. 93%vertically
Approx. 95% horizontally

1:1: Approx. 95% vertically/horizontally



Magnification


Approx. 0.82x / 23.2° (50mm lens ∞, -1 m-1)

Eye Point


Approx. 19mm (at -1m-1 from the eyepiece lens center)

Dioptric Adjustment Correction


Adjustable from approx. -3.0 to +1.0 m-1 (dpt)

Focusing Screen


Fixed

Mirror


Quick-return half mirror

Viewfinder Information

  • AF point information
    • Including Area AF frame
  • Spot metering circle
  • Electronic level
  • Grid
  • Aspect line
  • Flicker detection

Depth Of Field Preview


Provided with depth of field preview button

Autofocus

Type


TTL secondary image-forming phase-difference detection system with AF-dedicated sensor

Focusing Modes

  • Autofocus
  • One-Shot AF
  • Predictive AI Servo AF (AI Servo AF II)
  • AI Focus AF
  • Switches between One-Shot AF and AI Servo AF automatically.
  • Manual focus

AF Point Selection

  • Single-point AF (Manual selection)
  • The checkmark cannot be removed from this option.
  • Zone AF (Manual selection of zone)
  • All the AF points are divided into nine focusing zones.
  • Large Zone AF (Manual selection of zone)
  • All the AF points are divided into three focusing zones.
  • Automatic selection AF (45 points)

AF Assist Beam


Intermittent firing of built-in flash
Effective range

Center : Approx. 13.1 ft. / 4.0m
Periphery: Approx. 11.5 ft. / 3.5m

  • With an EOS-dedicated Speedlite attached, the Speedlite’s AF-assist beam is emitted instead.




Exposure Control

Metering Modes


7560-pixel RGB+IR metering sensor
63-zone (9 x 7) metering

  • Evaluative metering (linked to all AF points)
  • Partial metering (center, approx. 6.0% of viewfinder)
  • Spot metering (center, approx. 3.5% of viewfinder)
  • Center-weighted average metering

Metering Range


EV 1-20 (room temperature, ISO 100, evaluative metering)

Exposure Control Systems

  • Creative Zone
  • Program AE (Shiftable)
  • Shutter-priority AE
  • Aperture-priority AE
  • Manual exposure (including bulb)
  • Basic Zone
  • Scene Intelligent Auto (Program AE/ non-shiftable)
  • Flash Off
  • Creative Auto
  • Portrait
  • Landscape
  • Close-up
  • Sports
  • Special Scene
  • Group Photo
  • Kids
  • Food
  • Candlelight
  • Night Portrait
  • Handheld Night Scene
  • HDR Backlight Control
  • Creative Filters
  • Grainy B/W
  • Soft Focus
  • Fish-eye Effect
  • Water Painting Effect
  • Toy Camera Effect
  • Miniature Effect
  • HDR Art Standard
  • HDR Art Vivid
  • HDR Art Bold
  • HDR Art Embossed

Exposure Compensation


Manual: ±5 stops in 1/3- or 1/2-stop increments*
AEB: ±3 stops in 1/3- or 1/2-stop increments
* Up to ±2 stops, indicated in the viewfinder.
* Up to ±3 stops when [Shooting screen: Guided] is set.

AE Lock

  • Auto AE lock
    • In the One-Shot AF mode with evaluative metering, AE lock takes effect when focus is achieved.
  • Manual AE lock
    • In the P, Tv, Av and M modes, enabled with the AE lock button. (Press again to update.)
    • Possible with all metering modes.

Shutter

Type


Vertical-travel, mechanical, focal-plane shutter with all speeds electronically-controlled

Shutter Speeds


1/4000 to 30 sec., bulb (total shutter speed range. Available range varies by shooting mode.)
X-sync at 1/200 sec.

Shutter Release


Soft-touch electromagnetic release

Self Timer


10-sec. delay, 2-sec. delay

Shutter Lag Time

  • With SW-1 ON, time lag between SW-2 ON and start of exposure: approx. 0.070 sec.
  • Time lag between simultaneous SW-1/SW-2 ON and start of exposure: approx. 0.250 sec.
    • Time lag with the aperture stopped down by 3 stops or less from the open aperture. Excludes AF operation time.

External Speedlite

Flash Metering


E-TTL II autoflash (evaluative flash metering and average flash metering), FE Lock

Flash Exposure Compensation


±2 stops in 1/3-stop or 1/2-stop increments

FE Lock


Provided

External Flash Settings

  • External flash control
    • Flash firing, E-TTL II metering, Flash mode, Wireless functions, Flash zoom, Shutter synchronization, Flash exposure compensation, Flash exposure bracketing and Clear settings.
    • The radio wireless flash functions can be set from the camera.
  • External flash Custom Function setting
    • The setting options for both (1) and (2) will differ depending on the Speedlite used.

Drive System

Drive Modes and Continuous Shooting Speed during Viewfinder Shooting

  • Single shooting
  • High-speed continuous shooting
    • Max. approx. 6.0 fps.
    • Maximum continuous shooting speed with 1/500 sec. or faster shutter speed, maximum aperture (varies depending on the lens), Anti-flicker shooting set to Disable, with a fully-charged Battery Pack LP-E17 and at room temperature (73°F/23°C).
    • With the AF mode set to One-Shot AF and the Image Stabilizer turned off when using the following lenses: EF 300mm f/4L IS USM, EF 28–135mm f/3.5–5.6 IS USM, EF 75–300mm f/4–5.6 IS USM, EF 100–400mm f/4.5–5.6L IS USM.
  • Low-speed continuous shooting
    • Max. approx. 3.0 fps
  • Self-timer: 10 sec./remote control
  • 2 sec. self-timer
  • Continuous shooting after 10-sec. self-timer (2 to 10 shots)

Live View Functions

Shooting Modes


Still photo shooting and video shooting

Focusing

  • Dual Pixel CMOS AF
  • Dual Pixel CMOS AF is possible with all EF and EF-S lenses.
  • Contrast AF is not provided.
  • Manual focus
    • Magnifying the image by 5x or 10x for manual focus possible.

Metering Modes


Real-time metering with image sensor

  • AE lock possible. The metering timer can be changed.
  • Evaluative metering (315-zone)
  • Partial metering (center, approx. 6.0% of viewfinder)
  • Spot metering (center, approx. 2.6% of viewfinder)
  • Center-weighted average metering
    • AE lock possible. The active metering timer can be changed.

Metering Range


EV 0-20 (room temperature, ISO 100, evaluative metering)

Grid Display

  • Off
  • 3x3
  • 6x4
  • 3x3+diag

Video Shooting

File Format


MP4
Video: MPEG-4 AVC / H.264

  • Variable (averaged) bit rate

Audio: AAC
MOV: ALL-I (FHD 29.97, time-lapse movies only)

Focusing

  • Dual Pixel CMOS AF
  • Contrast AF is not provided.
  • Manual focus
    • Magnifying the image by 5x or 10x for manual focus possible (not possible during movie shooting).

Range


Full range (0-255)

Exposure Compensation


Up to ±3 stops in 1/3- or 1/2-stop increments

LCD Monitor

Type


TFT color, liquid-crystal monitor

Monitor Size


3.0-inch (screen aspect ratio of 3:2)
Approx. 3.03 in./7.70cm diagonal (approx. 2.51 in./6.37cm width, approx. 1.67 in/4.25cm height)

Pixels


Approx. 1.04 million dots

Coverage


Approx. 95%*
* When the aspect ratio is 16:9, vertical viewfinder coverage is approx. 93%.

Brightness Control


Adjustable to one of seven brightness levels

Coating


Clear View LCD II

  • Anti-smudge coating applied.
  • Anti-reflection coating not applied.

Interface Languages


25 (English, German, French, Dutch, Danish, Portuguese, Finnish, Italian, Norwegian, Swedish, Spanish, Greek, Russian, Polish, Czech, Hungarian, Romanian, Ukrainian, Turkish, Arabic, Thai, Simplified/Traditional Chinese, Korean, Japanese)

Playback

Display Format

  • Single-image display
  • No information display
  • Basic information display
  • Detailed shooting information display
    • Basic shooting information
    • Lens information and RGB histogram
    • White balance
    • Picture Style and sharpness
    • Contrast, color saturation and color tone
    • Color space and noise reduction
    • Lens aberration correction
    • GPS information (when GPS Receiver is used)
  • Index display
  • 4-image
  • 9-image
  • 36-image
  • 100-image

Highlight Alert


With detailed information display, overexposed highlight areas with no image data will blink.

Histogram


Brightness and RGB

Quick Control Function

Items


Pressing the Quick Control button displays the Quick Control screen during viewfinder shooting, Live View shooting, movie shooting and playback.
After selecting an item, you can select contents by operating the Main Dial.

Image Protection and Erase

Protection

  • Single image (select image)
  • Select range
  • All images in a folder
  • All images in a card
  • All found images (only during image search)

Erase

Except protected images

  • Select image to erase
  • Select range
  • All images in a folder
  • All images in a card
  • All found images (only during image search)

Direct Printing

Compatible Printers


PictBridge-compatible printers (wireless LAN only)

Printable Images


JPEG images compliant to Design rule for Camera File System

  • RAW images can be printed.
  • Movies cannot be printed.

DPOF: Digital Print Order Format

DPOF


Complies to DPOF Version 1.1

Customization

Custom Functions


15 Custom Functions with 44 settings settable with the camera

Custom Controls


Functions can be assigned to the following control parts:

  • Shutter button (halfway pressing)
  • AE lock button
  • SET button

Interface

USB Terminal


Hi-Speed USB (USB 2.0)

  • For PC communication
  • For GP-E2 connection
  • For Connect Station connection

Video Out Terminal


Type C (resolution switches automatically)

  • Video is not displayed unless the video format appropriate for the connected TV set, [NTSC] or [PAL], is set.

Extension System Terminal


3.5mm diameter stereo mini jack

  • Directional Stereo Microphone DM-E1 connection

Power Source

Battery


Battery Pack LP-E17 x 1

  • With the AC Adapter AC-E6N and DC Coupler DR-E18, AC power operation is possible.

Battery Check


Automatic battery check when the power switch is turned ON. Displayed in 4 levels.

Power Saving


Power turns off after the set time (10/30* or 30 sec., 1, 2, 4, 8 or 15 min.) of non-operation elapses
* Normally 10 sec. is set. 30 sec. will be set for function setting, Live View shooting, image playback, etc.

Date/Time Battery


Built-in secondary battery
When fully-charged, the date/time can be maintained for approx. 3 months

  • Recharge time: approx. 8 hrs.
    • To become capable to maintain the right date/time for 3 months after main battery power depletion.

Start-up Time


Approx. 0.2 sec. (based on testing standards)

Dimensions and Weight

Dimensions (W x H x D)


Approx. 5.16 x 3.93 x 3.00 in. (131.0 x 99.9 x 76.2mm)

  • compliant.

Weight


Approx. 18.77 oz. / 532g (including battery pack and SD memory card)
Approx. 17.11 oz. / 485g (body only)

Operating Environment

Working Temperature Range


32-104°F/0-40°C

Working Humidity Range


85% or less