DS3578-DP Handheld Barcode Scanner

RUGGED CORDLESS DIGITAL SCANNERS WITH INTERGRATED BLUETOOTH®

The Symbol DS3578 Series of rugged, cordless, omni-directional 1D/2D imager scanners bring comprehensive, high-performance data capture to harsh industrial environments.

Engineered with breakthrough digital imaging technology, this scanner family delivers extremely fast and accurate data capture of 1D/2D barcodes, direct part marks (DPM) and images, and supports Item Unique Identification (IUID).

intergrated Bluetooth provides cordless freedom, improving productivity. Three models are available:

  • DS3578-SR: 1D/2D barcodes
  • DS3578-HD: 1D/2D barcodes; optimised to capture very small, high-density 2D barcodes
  • DS3578-DP: 1D/2D barcodes; DPM marks; IUID support.

Manufacturer Part Number
DS3578-DP500012EFW
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL CHARACTERISTICS
Dimensions: 7.34 in. H x 4.82 in. W x 2.93 in. D 18.65 cm H x 12.25 cm W x 7.43 cm D
Weight: 14.6 oz. (414 gm)
Battery: 2200 mAh Lithium Ion Battery
Battery Charge Time: Fully charged (100%) within 4.5 hours using an external power supply and up to ten hours using a USB cable
Colour: Twilight Black/Yellow
Scans: The DS3578 typically achieves 50,000 (fifty thousand) scans

PERFORMANCE CHARACTERISTICS
Light Source: Aiming pattern: 650nm visible laser diode Illumination: 630nm LED
Imager Field of View: Standard Range Focus: 39.6° H x 25.7°V High Density Focus: 38.4° H x 24.9° V
Roll/Pitch/Yaw: 360°, ±65°, ±60°
Motion Tolerance: Up to 60 in./sec. (1.52m/sec.) for 100% 13 mil UPC. Motion tolerance will vary depending on code type, scan distance and print quality.

USER ENVIRONMENT
Operating Temp.: -4° F to 122° F/-20° C to 50° C
Storage Temp.: -40° F to 158° F/-40° C to 70° C
Humidity: 5% to 95% relative humidity, non-condensing
Sealing: Sealed to IP65 specifications
Drop Specifications: Unit functions normally after repeated 6.5 ft. (2 m) drops to concrete
Cradle Insertions: 250,000+ insertions
Ambient Light Immunity: Indoor: 450 Ft Candles (4,842 Lux) Outdoor: 8,000 Ft Candles (86,080 Lux)
Electrostatic discharge (ESD):: 15 kV air discharge 8 kV contact discharge

RADIO SPECIFICATION
Radio: Bluetooth® Class II Version 2.1, Serial Port and HID Profiles
Frequency: 2.402 to 2.480 GHz adaptive frequency hopping and co-existence with 802.11 wireless networks
Data Rate: Basic Data Rate is 720 kbps Enhanced Data Rate (EDR) for image transfer
Radio Range: Radio range: Up to 300 ft. (100m) direct line of sight in open air. Typical indoor cordless range is 100 ft. (33m), but range will vary depending upon environment; see Bluetooth® Radio Performance Technical Brief for more information

REGULATORY
Electrical Safety: UL60950-1, CSA C22.2 No. 60950-1, EN 60950-1 / IEC 60950-1
Laser Safety: EN 60825-1, IEC 60825-1, 21CFR1040.10, CDRH Class II, IEC Class 2
EMI/RFI: FCC Part 15 Class B, ICES-003 Class B, EN 55022, EN 55024, AS/NZS 4268:2008, Japan VCCI
Environmental: Compliant with RoHS directive 2002/95/EEC

WARRANTY
The DS3578 Series is warranted against defects in workmanship and materials for a period of: Scanner: thirty-six (36) months, Battery: one (1) month. For the complete Zebra hardware product warranty statement, go to: http://www.zebra.com/warranty

SYMBOLOGY DECODE CAPABILITY
1-D Codes: UPC/EAN and with supplementals, Code 39, Code 39 Full ASCII, Tri-optic Code 39, GS1 DataBar Variants, GS1-128, Code 128, Code 128 Full ASCII, Code 93, Codabar (NW1), Interleaved 2 of 5, Discrete 2 of 5 MSI, Codell, IATA, Bookland EAN, Code 32
PDF417 (and Variants): PDF417 (Standard, Macro), MicroPDF417 (Standard, Macro), Composite Codes (CC-A, CC-B, CC-C)
2-D Codes: TLC-39, Aztec (Standard, Inverse), MaxiCode, DataMatrix/ECC 200 (Standard, Inverse), QR Code (Standard, Inverse, Micro)
Postal: U.S. Postnet, U.S. Planet, U.K. Postal, Japan Postal, Australian Postal, Dutch Postal, 4 State Postal
DPM Marks (DPM unit only): Datamatrix marks applied by dot-peening. All supported barcode types listed above marked by laser etching, chemical etching, ink marking, molding, stamping or casting methods on surfaces such as including metal, plastic, rubber or glass
IUID Support: Supports IUID parsing. The ability to read and separate IUID fields per application requirements
Nominal Working Range: See chart on back

CRADLES - Charging Only ( STB 3508 and FLB 3508)
Power Reqs.: 4.75-14 VDC
Typical current draw:
Not charging: 35 mA 45 mA @9V
Fast rate charge*: 915 mA @5V 660 mA @9V
Slow rate charge**: 480 mA @5V 345 mA @9V

OPTIONS
Accessories: Holster (mounts to pants or belt); Tool Balancer Pulley (tethered); Standard Cradle (Charge Only); Standard Cradle (Radio/Charge); Fork-Lift Cradle (Charge Only); Fork-Lift Cradle (Radio/Charge)

RECOMMENDED SERVICES
Service from the Start Advance Exchange Support

* Fast rate charge requires an external power supply.
** Cradle defaults to slow rate charge when an external supply is not used.