V7's high-quality replacement notebook batteries are made from the highest-quality cells available and incorporate all of the standard logic boards, thermal protectors, thermistors, and circuit breakers to ensure maximum levels of safety, reliability and efficiency. V7's wide selection is compatible with top-line products from all major manufacturers and meets or exceeds original OEM specifications to provide longer-lasting quality.
Note:
EAN: 662919094794
Model: KU531AA-EV7
Warranty: 1 year
Compliance: RoHS, CE
Package Type: OEM Box
Compatible Brands: HP Compaq
Replaces OEM Part No: 463310-542;484786-001;491173-542;HSTNN-UB69;HSTNN-UB85;KU531AA
Battery Type: Lithium Ion
Battery Capacity: 5200mAh
Product Weight: 2lbs
Package Dim (L/W/H): 10x4x2.5 in