AFFORDABILITY AND SIMPLICITY DELIVERED
2D barcodes have made their way to your Point of Sale, appearing on everything from the items your customers are purchasing to printed and electronic coupons and loyalty cards.
Your 1D scanner can’t capture the new 2D codes, leading to exceptions that slow down the check-out process and frustrate customers at that key last personal touchpoint in your store.
But with the DS2200 Series, you can scan it all. You get an affordable 1D/2D imager that doesn’t compromise performance or features for price. And you can choose the model that best fits your POS needs — the corded DS2208 or the cordless DS2278. The DS2200 Series — the affordability your budget demands, with the deployment, ease of use and management simplicity your business requires.
Note:
PHYSICAL CHARACTERISTICS
Dimensions Corded DS2208:
6.5 in. H x 2.6 in. W x 3.9 in. D
16.5 cm. H x 6.6 cm. W x 9.9 cm. D
Weight Corded DS2208: 5.7 oz. / 161.6 g
Input Voltage Range DS2208 and Cradle: 4.5 to 5.5 VDC Host Powered; 4.5 to 5.5 VDC External Power Supply
Current Corded DS2208 Operating Current at Nominal Voltage (5.0V): 250 mA (typical). (Note: Auto-Aim and Illumination on Acquiring Image)
Corded DS2208 Standby Current (idle) at Nominal Voltage (5.0V): 150 mA (typical). (Note: Auto-Aim On)
Presentation Cradle and Micro USB Cable: 500 mA (typical) Standard USB; 1100 mA (typical) BC 1.2 USB
Color Nova White
Keyboard Support Supports over 90 international keyboards
User Indicators Direct Decode Indicator; good decode LEDs; Rear view LEDs; beeper (adjustable tone and volume)
PERFORMANCE CHARACTERISTICS
Motion Tolerance (Handheld) Up to 5 in./13 cm. per second for 13 mil UPC
Swipe Speed (Hands-Free) Up to 30.0 in./76.2 cm. per second for 13 mil UPC
Light Source Aiming Pattern: Linear 624nm Amber LED
Illumination (2) 645nm Super-Red LEDs
Imager Field of View 32.8° H x 24.8° V Nominal
Image Sensor 640 x 480 pixels
Minimum Print Contrast 25% minimum reflective difference
Skew/Pitch/Roll Tolerance +/- 65°; +/- 65°; 0-360°
Minimum Element Resolution Code 39 - 4.0 mil; Code 128 - 4.0 mil;
Data Matrix - 6.0 mil; QR Code - 6.7 mil
USER ENVIRONMENT
Operating Temperature
DS2208 Imagers: 32.0° to 122.0° F/0.0° to 50.0° C
Presentation Cradle: 32.0° to 104.0° F/0.0° to 40.0° C
Storage Temperature -40.0° to 158.0° F/-40.0° to 70.0° C
Humidity 5% to 95% RH, non-condensing
Drop Specification Designed to withstand multiple drops at 5.0 ft./1.5 m to concrete
Tumble Specification Designed to withstand 250 tumbles in 1.5 ft./.5 m tumbler1
Environmental Sealing IP42
Electrostatic Discharge (ESD) DS2208 and Cradle: ESD per EN61000-4-2, +/-15 KV Air, +/-8 KV Direct, +/-8 KV Indirect
Ambient Light Immunity 0 to 10,000 Foot Candles/0 to 107,600 Lux
REGULATORY
Electrical Safety EN 60950-1 2ed + A11 + A1 + A12 + A2:2013, IEC 60950-1 2ed + A1 + A2, UL 60950-1, CAN/CSA-C22.2 No. 60950-1-07
Environmental RoHS EN 50581
LED Safety IEC 62471
IT Emissions EN 55022 (Class B); EN 55032 (Class B)
IT Immunity EN 55024
Harmonic Current Emissions EN 61000-3-2
Voltage Fluctuation and Flicker EN 61000-3-3
Radio Frequency Devices 47 CFR Part 15, Subpart B, Class B
Digital Apparatus ICES-003 Issue 6, Class B
CORDLESS ACCESSORIES
Presentation Cradle, Spare Battery, Micro USB Cable
DECODE CAPABILITIES3
1D Code 39, Code 128, Code 93, Codabar/NW7, Code 11, MSI Plessey, UPC/EAN, I 2 of 5, Korean 3 of 5, GS1 DataBar, Base 32 (Italian Pharma)
2D PDF417, Composite Codes, TLC-39, Aztec, DataMatrix, MaxiCode, QR Code, Micro QR, Chinese Sensible (Han Xin), Postal Codes
WARRANTY
Subject to the terms of Zebra’s hardware warranty statement, the DS2208 is warranted against defects in workmanship and materials for a period of Five Years from the date of shipment.
RECOMMENDED SERVICES
Zebra OneCare Select; Zebra OneCare Essential
UTILITIES AND MANAGEMENT
123Scan Programs scanner parameters, upgrades firmware, provides scanned barcode data and prints reports. www.zebra.com/123Scan
Symbol Scanner SDK Generates a fully-featured scanner application, including documentation, drivers, test utilities and sample source code. www.zebra.com/scannersdkforwindows
Scanner Management Service (SMS) Remotely manages your Zebra scanner and queries its asset information. www.zebra.com/sms
1 Note: 1 tumble = 0.5 cycle.
2 Simulated Checkout profile of 10 scans in 10 seconds with a 50 second rest.
3 Refer to Product Reference Guide for complete list of symbologies.
4 Printing resolution, contrast, and ambient light dependent.