OptiPlex 7050 MFF

Micro size. Maximum performance.

Small footprint micro desktop with optional Intel® vPro™ Technology delivers full-size desktop performance and features versatile mounting options.

Operating System

Available with Windows 10 Pro - for a smooth, versatile PC experience.

Incredibly compact, innovative design.

Stay flexible:
With full-power features in an incredibly condensed design, the OptiPlex 7050 lets you maximize your work environment. The new Micro All-in-One Stand and multiple mounting options create versatile, flexible solutions to any office situation. Stands and mounts sold separately.

Operating System: Windows 10 Pro.

Easy access: With a tool-less design and a simple removable side panel, you have easy access to key system components such as drives and memory so your system can be easily upgraded, remaining viable for years to come.

Manufacturer Part Number
12WHD
EAN/UPC
5397063985425
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

Intel Core i5-7500T (6M Cache, 2.70 GHz)

Operating System

Win 10 Pro (64bit) MUI

Memory

8GB (1x8GB) 2400MHz DDR4

Graphics

Intel HD 630

Power

65W

Bluetooth

Intel Dual Band Wireless AC 8265 + Bluetooth

Keyboard

Keyboard

Mouse

Dell Optical USB Mouse

Primary Storage

256GB SSD PCIe M.2

Warranty

3Yr NBD

VPRO

Intel vPro

Serial scan

Service Tag

Raid Level

No RAID

Cable

Power Cord

Microsoft software

Microsoft Office Trial

Colour

Black

Offline Quote Number

101249063

Box Dimensions

19.6 x 9.4 x 5.2

Box Weight

5.84

Minimum Order Quantity

10

Pallet Layer Quantity

8

Pallet Total Quantity

80

Pack Separate

False