Optiplex 3050 MT

Compact, flexible desktops designed to provide all the essentials your business needs.

More power

Intel® 7th generation processors allow for the fastest OptiPlex yet with support up to Core™ i5

Stay flexible

Versatile suite of stand and mounting options to tailor your workspace to max out on productivity

Service with ease

Entry tool-less design and simple removeable side panel to service and expand effortlessly

Stay secure

With TPM, chassis intrusion switch, Dell Data Protection and cable covers for certain form factors, you can work more and focus less on security risks

Manufacturer Part Number
PRFJ8
EAN/UPC
5397063988549
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

Intel Core i5-7500 (6M Cache, 3.40 GHz)

Operating System

Win 10 Pro (64bit) MUI

Memory

4GB (1x4GB) 2400MHz DDR4

Graphics

Intel HD 630

Bluetooth

No Wifi

Keyboard

Keyboard

Mouse

Dell Optical USB Mouse

Primary Optical Device

8x DVD RW

Primary Storage

500GB SATA (7.2k rpm) 3.5"

Warranty

1Yr NBD

Serial scan

Service Tag

MOQ

10

LQ

6

PQ

18

Raid Level

No RAID

Cable

Power Cord

Microsoft software

Microsoft Office Trial

Colour

Black

Offline Quote Number

101145777

Box Dimensions

19.4 x 15.5 x 13.3

Box Weight

18.45

Pack Separate

False