Tablet PC Holder

Aleratec’s 2-in-1 Universal Desk Stand and Hand Strap Holder for iPads and Android Tablets is an ideal accessory for anyone who frequently relies on tablets. Use it as a stand to position your tablet on a desk, coffee table or other surface and stream your next movie without having to hold the tablet or prop it up on a pillow.

Use the built-in Velcro strap to secure the tablet to your hand and read, text or play games for hours with less hand fatigue than holding it and less chance of damage from accidently dropping the tablet.

Two sets of heavy-duty elastomer rubber straps secure tightly on tablets 7in to 10.1in so both the Kindle and iPad users in your house are covered. The swivel base rotates 360 degrees to switch from landscape to portrait view, and when you’re done, simply remove the straps. Both a tablet stand and hand strap in one inexpensive device makes Aleratec’s 2-in-1 Universal Desk Stand and Hand Strap Holder a smart addition to your smart device.

Manufacturer Part Number
250405
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • VERSATILE TABLET STAND: Two-in-one tablet desktop stand with adjustable Velcro hand strap
  • EASY TO USE HOLDER: Perfect for use with iPads and Android tablets from 7in up to 10.1in with adjustable hand strap fits both lefties and righties
  • ALL AROUND TABLET STAND HOLDER: 360 degree rotating hand strap tablet holder lets you go from portrait to landscape view
  • Position your iPad, Kindle or other tablet on a surface for easier viewing or secure it to your hand to reduce fatigue
  • Includes two sets of easy-to-change elastomer rubber straps (7in and 10.1in tablets)