ConferenceSHOT AV Video Conferencing Camera

Ideal for huddle rooms and small to medium conference rooms, the Vaddio™ ConferenceSHOT AV brings video conferencing to a new level with sharp video and powerful sound.ConferenceSHOT AV is a PTZ 10x zoom camera with audio inputs and outputs that let you connect a speaker and two Vaddio microphones.

The USB 3.0-based ConferenceSHOT AV supports any collaboration application enabling UC soft clients, such as Skype for Business, WebEx, Google and others, to become a group collaboration application. ConferenceSHOT is UVC compliant, requiring no drivers to be installed on your PC – just plug and play.

With a 74-degree wide horizontal field-of-view and 10x optical zoom with 11x zoom in super-wide mode, the ConferenceSHOT AV is ideal for small meeting spaces in corporate, healthcare, government and education environments.

The high-definition ConferenceSHOT AV provides amazing high quality imaging, exceptional color reproduction and truly fine detail.

ConferenceSHOT AV incorporates the Vaddio Remote Management system – providing remote monitoring, management and control of a distributed camera network. IP-accessible and a built-in Web server enables both browser control and IP-live preview and setup from PCs, Macs and mobile devices including iPhone, iPad and Android devices.

Vaddio offers a variety of ConferenceSHOT AV bundles for small meeting spaces. ConferenceSHOT AV Speakers are sold separately or in system bundles. For smaller rooms, the ConferenceSHOT AV with a single EasyUSB table MicPOD is ideal; for larger rooms, two EasyUSB MicPOD microphones (table or ceiling) connected with the Vaddio powered loudspeaker provide complete room coverage.

Manufacturer Part Number
999-9995-000W
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera and Image
Image device 1/2.8-type Exmor CMOS
sensor Pixels 2.14 million (effective)
IP (H.264) RTSP Video
Resolutions 1080p down to 180p
1080p at 30/25/15; others
60/30/25/15 USB 3.0 (UVC) Video
Resolutions 1080p down to 180p
at 60/30/15
IP and USB streams are simultaneous and can be at differing resolutions.
Pan angle and speed ± 165°, up to 90°/sec
Lens and horizontal FOV 10X optical zoom, 67.0° wide to 7.6° tele, f=3.8mm to 38mm, F1.8 to F3.4
Super-wide: 11X optical zoom, 74° wide to 7.6° tele, f=3.8mm to 41.8mm, F1.8 to F3.4
Tilt angle and speed
+90° -30°, up to 90°/sec
Min. working distance 10mm (wide), 1.0m (tele)
Min. illumination
100+ lux recommended
Aperture/detail 16 steps
Gain
Auto or manual
Backlight compensation On or off
White balance
Auto, manual, One-Push
Focusing system Auto or manual
Noise reduction
On or off
Sync system Internal
S/N ratio
Over 50 dB
Remote management Web interface, Telnet
Power
PoE+ (25 watts)
Audio
EasyMIC Inputs
RJ-45
(2 channels available) 12V, bidirectional, balanced
IP Streaming 1 Channel (PCM), 16-bit
resolution, 48 KHz sample rate
USB streaming
(record, playback) 2 Channel (UAC), 16-bit
resolution, 48 KHz sample rate
Line Out
4-pin Phoenix type terminal block
Impedance: 50 ohms
Frequency response 20Hz - 20KHz
THD + noise < 0.02%
Maximum output level +12 dBu
differential audio
Power to speaker: 12V, 0.84A max (10
watt speaker)
Physical and Environmental
Height Camera: 6.3” (163 mm)
Speaker: 3.63" (92 mm) Operating temperature 0°C to +40°C (32°F to 104°F)
Width Camera: 6.1” (155 mm)
Speaker: 7.25" (184 mm) Operating humidity (relative) 20% to 80% non-condensing
Depth Camera: 5.5” (145 mm)
Speaker: 6.75" (171 mm) Storage temperature -5°C to +60° C (23°F to 140°F)
Weight Camera: 3.0 lbs.(1.36 kg)
Speaker: 1.6 lbs. (0.72 kg) Storage humidity (relative) 20% to 80% non-condensing