RemotePoint Emerald Navigator SE

The award-winning RemotePoint Emerald Navigator SE puts the power of presentation in the palm of your hand. With a polished metal case, the Emerald Navigator SE provides large slide controls, bright green laser pointer, a 75-foot range and no learning curve..

Manufacturer Part Number
VP4155
EAN/UPC
0715262041554,715262041554
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Features

  • Aluminium Case Design
  • Large Slide Controls
  • Bright Green Laser Pointer
  • No Learning Curve
  • 75 foot (22 meter) range
  • TAA Compliant
  • Section 508 Compliant

Applications

  • Boardrooms & Meeting Rooms
    • PowerPoint presentation slide control
    • Complete computer control
  • Classrooms & Amphitheaters
    • Interactive lectures
    • Multimedia control
    • Internet-hosted course reviews
  • Hotels & Public Venues
    • Computer presentation control