PRIME X370-PRO Desktop Motherboard

AMD AM4 ATX motherboard with Aura Sync, 32Gb/s M.2, DP/HDMI, SATA 6Gb/s, USB 3.1

  • 5-Way Optimization: One-click system-wide tuning that now also senses GPU temperatures to ensure cooler gaming
  • ASUS Aura Sync – World’s first synced RGB lighting with easy controls to orchestrate Aura Sync-capable hardware
  • Refined Audio: Realtek ALC1220 codec provides pristine and powerful audio quality
  • ASUS SafeSlot: Patent-pending PCIe with enhanced retention and shearing resistance
  • 5X Protection III: Multiple hardware safeguards to protect components from damage by power or electrical surges

ASUS Prime is the next evolution of the ASUS motherboard, born of a pedigree that stretches back to 1989. Our team of world-class engineers are passionate about empowering everyone to enjoy the benefits of customization and tuning, and the driving force behind the development of Prime is to make advanced enthusiast controls easily accessible — maximizing performance, stability and compatibility for the very best DIY PC experiences. Simply stated: it's time for Prime.

Power At Your Fingertips

One-click Overclock and Cooling

Get performance, efficiency, digital power, fan control, networking and audio tuning - all tailored with just one click.

ASUS 5-Way Optimization makes your PC smart. It dynamically optimizes essential aspects of your system based on real-time usage — so you get superb CPU performance, everyday energy savings, ultra-stable digital power, cool and quiet fans, and now networking and audio settings that are tailored to your apps. In short, 5-Way ASUS Optimization ensures that your PC is perfect for gaming, entertainment and productivity!

  • Games run swiftly and smoothly with high performance, prioritized bandwidth and vivid sound.
  • Fans stay whisper-quiet for everyday computing, and ensure extreme cooling efficiency when gaming.
  • Stutter is eliminated for smooth-running apps, even under heavy loading.
  • Energy=-conserving design saves your money.
Fan Xpert 4

ASUS Prime X370-Pro features the most comprehensive fan controls ever, configurable via Fan Xpert 4 and UEFI BIOS.

Multiple temperature sources

Each header monitors and reacts to three thermal sensors that can now also sense temperature on ASUS graphics cards.

AIO Pump & Water Pump+ water-cooling set

Full control of PWM or DC water pumps, perfect for both custom and self-contained cooling setups. 

4-pin PWM/DC fan

Every onboard header supports auto-detection of PWM or DC fans. 

Smart protection

A dedicated integrated circuit protects each fan header from over-heating and overcurrent. 

Comprehensive fan controls

Fan speeds, hysteresis, and fan-stop modes on every header can be fully controlled via Fan Xpert 4 or the UEFI BIOS.

Auto-Tuning mode

All fan parameters can be scanned with a single click.

Extreme Quiet mode

All fan speeds automatically adjust to below the default minimum, for extra-quiet operation and power savings during light loads.

DDR4 Support

With DDR4, you'll accelerate memory frequencies up to an incredible to 3200MHz! And ASUS works with almost every DDR4 memory vendor, so you're assured the best compatibility

Get performance, efficiency, digital power, fan control, networking and audio tuning - all tailored with just one click.

Manufacturer Part Number
PRIME X370-PRO
EAN/UPC
0889349665367,889349665367
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

  • AMD AM4 Socket for AMD Ryzen™/7th Generation A-series/Athlon™ Processors 
  • Supports AM4 Socket 14 nm CPU
  • Supports CPU up to 8 cores
  • * Refer to www.asus.com for CPU support list
Chipset
  • AMD X370
Memory
  • AMD Ryzen™ Processors
  • 4 x DIMM, Max. 64GB, DDR4 3200(O.C.)/2933(O.C.)/2666/2400/2133 MHz Non-ECC, Un-buffered Memory 
  • AMD 7th Generation A-series/Athlon™ Processors
  • 4 x DIMM, Max. 64GB, DDR4 2400/2133 MHz Non-ECC, Un-buffered Memory 
  • Dual Channel Memory Architecture 
  • * Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
Graphic
  • Integrated AMD Radeon™ R Series Graphics in the 7th Generation A-Series APU 
  • Multi-VGA output support : HDMI/DisplayPort ports 
  • - Supports HDMI 1.4b with max. resolution 4096 x 2160 @ 24 Hz / 2560 x 1600 @ 60 Hz
  • - Supports DisplayPort 1.2 with max. resolution 4096 x 2160 @ 60 Hz
  • Maximum shared memory of 2048 MB
Multi-GPU Support
  • Supports NVIDIA® 2-Way SLI™ Technology *1
  • Supports AMD CrossFireX™ Technology
Expansion Slots
  • AMD Ryzen™ Processors
  • 2 x PCIe 3.0/2.0 x16 (x16 or dual x8) 
  • AMD 7th Generation A-series/Athlon™ Processors
  • 1 x PCIe 3.0/2.0 x16 (x8 mode) 
  • AMD X370 chipset
  • 1 x PCIe 2.0 x16 (max at x4 mode) *2
  • AMD X370 chipset
  • 3 x PCIe 2.0 x1
Storage
  • AMD Ryzen™ Processors : 
  • 1 x M.2 Socket 3, with M key, type 2242/2260/2280/22110 storage devices support (SATA & PCIE 3.0 x 4 mode)
  • AMD 7th Generation A-series/Athlon™ Processors : 
  • 1 x M.2 Socket 3, with M key, type 2242/2260/2280/22110 storage devices support (SATA & PCIE 3.0 x 2 mode)
  • AMD X370 chipset : 
  • 8 x SATA 6Gb/s port(s), gray, 
  • Support Raid 0, 1, 10
LAN
  • Intel® I211-AT, 1 x Gigabit LAN Controller(s)
  • ASUS Turbo LAN Utility
  • ASUS LAN Guard
Audio
  • Realtek® ALC S1220A 8-Channel High Definition Audio CODEC 
  • - Impedance sense for front and rear headphone outputs
  • - Supports : Jack-detection, Multi-streaming, Front Panel Jack-retasking
  • - High quality 120 dB SNR stereo playback output and 113 dB SNR recording input (Line-in)
  • - Front panel audio connector (AAFP)
  • Audio Feature :
  • - Audio Shielding: Ensures precision analog/digital separation and greatly reduced multi-lateral interference
  • - Dedicated audio PCB layers: Separate layers for left and right channels to guard the quality of the sensitive audio signals
  • - Premium Japanese-made audio capacitors: Provide warm, natural and immersive sound with exceptional clarity and fidelity
USB Ports
  • AMD Ryzen™/7th Generation A-series/Athlon™ Processors :
  • 4 x USB 3.0 port(s) (4 at back panel, blue, Type-A)
  • AMD X370 chipset : 
  • 1 x USB 3.1 front panel connector port(s) 
  • AMD X370 chipset : 
  • 4 x USB 3.0 port(s) (2 at back panel, blue, Type-A + Type-C, 2 at mid-board)
  • AMD X370 chipset : 
  • 4 x USB 2.0 port(s) (4 at mid-board)
  • ASMedia® USB 3.1 controller : 
  • 2 x USB 3.1 port(s) (2 at back panel, teal blue, Type-A)
Special Features
  • 5-Way Optimization by Dual Intelligent Processors 5
  • - Whole system optimization with a single click! 5-Way Optimization tuning key perfectly consolidates TPU, EPU, DIGI+ VRM, Fan Xpert 4, and Turbo App together, providing better CPU performance, efficient power saving, precise digital power control, whole system cooling and even tailor your own app usages.
  • ASUS 5X Protection III :
  • - ASUS SafeSlot Core: Fortified PCIe Slot prevents damage
  • - ASUS LANGuard: Protects against LAN surges, lightning strikes and static-electricity discharges!
  • - ASUS Overvoltage Protection: World-class circuit-protecting power design
  • - ASUS Stainless-Steel Back I/O: 3X corrosion-resistance for greater durability!
  • - ASUS DIGI+ VRM: 10 Phase digital power design
  • - ASUS Enhanced DRAM Overcurrent Protection - Short circuit damage prevention 
  • - ASUS ESD Guards - Enhanced ESD protection
  • ASUS TPU :
  • - Auto Tuning
  • ASUS EPU :
  • - EPU 
  • AURA :
  • - Aura Lighting Control
  • - Aura RGB Strip Headers
  • - Aura Lighting Effects Synchronization with compatible ASUS ROG devices
  • ASUS Exclusive Features :
  • - AI Suite 3
  • - Ai Charger 
  • - Turbo LAN
  • - PC Cleaner
  • ASUS Quiet Thermal Solution :
  • - Stylish Fanless Design Heat-sink solution & MOS Heatsink 
  • - ASUS Fan Xpert 4
  • ASUS EZ DIY :
  • - ASUS O.C. Profile
  • - ASUS CrashFree BIOS 3 
  • - ASUS EZ Flash 3 
  • - ASUS UEFI BIOS EZ Mode
  • - Multi-language BIOS
  • ASUS Q-Design :
  • - ASUS Q-Shield
  • - ASUS Q-Slot
  • - ASUS Q-DIMM 
  • - ASUS Q-Connector
  • Overclocking Protection :
  • - ASUS C.P.R.(CPU Parameter Recall)
  • Turbo App
Back I/O Ports
  • 1 x PS/2 keyboard/mouse combo port(s)
  • 1 x DisplayPort
  • 1 x HDMI
  • 1 x LAN (RJ45) port(s)
  • 2 x USB 3.1 (teal blue)Type-A
  • 1 x USB 3.0 Type-C 
  • 5 x USB 3.0 
  • 1 x Optical S/PDIF out
  • 5 x Audio jack(s)
Internal I/O Ports
  • 1 x Aura RGB Strip Header
  • 1 x USB 3.0 connector(s) support(s) additional 2 USB 3.0 port(s) (19-pin)
  • 2 x USB 2.0 connector(s) support(s) additional 4 USB 2.0 port(s)
  • 1 x M.2 Socket 3 with M Key, type 2242/2260/2280/22110 storage devices support (SATA mode & PCIE mode)
  • 8 x SATA 6Gb/s connector(s)
  • 1 x CPU Fan connector(s) (1 x 4 -pin)
  • 1 x CPU OPT Fan connector(s) (1 x 4 -pin)
  • 2 x Chassis Fan connector(s) (2 x 4 -pin)
  • 1 x AIO_PUMP connector (1 x 4 -pin)
  • 1 x W_PUMP+ connector (1 x 4 -pin)
  • 1 x 24-pin EATX Power connector(s)
  • 1 x 8-pin ATX 12V Power connector(s)
  • 1 x Front panel audio connector(s) (AAFP)
  • 1 x System panel(s) (Q-Connector) (Chassis intrusion header is inbuilt)
  • 1 x Clear CMOS jumper(s)
  • 1 x 14-1 pin TPM connector
  • 1 x COM port header
  • 1 x USB 3.1 front panel connector
Accessories
  • User's manual
  • ASUS Q-Shield
  • 4 x SATA 6Gb/s cable(s)
  • 1 x M.2 Screw Package
  • 1 x Supporting DVD
  • 1 x SLI HB BRIDGE(2-WAY-M)
  • 1 x Q-connector(s) (1 in 1)
BIOS
  • 128 Mb Flash ROM, UEFI AMI BIOS, PnP, WfM2.0, SM BIOS 3.0, ACPI 6.1, Multi-language BIOS, ASUS EZ Flash 3, CrashFree BIOS 3, F11 EZ Tuning Wizard, F6 Qfan Control, F3 My Favorites, Last Modified log, F12 PrintScreen, and ASUS DRAM SPD (Serial Presence Detect) memory information
Manageability
  • WfM 2.0, DMI 3.0, WOL by PME, PXE
Operating System
  • Windows® 10 64-bit
Form Factor
  • ATX Form Factor 
  • 12.0 inch x 9.6 inch ( 30.5 cm x 24.4 cm )
Note

*1.Only AMD Ryzen™ Processor support NVIDIA® SLI™ Technology
**2.PCIeX16_3 slot shares bandwidth with PCIeX1_1 and PCIeX1_3.