Latitude 7280 Notebook

Thin design, ultimate productivity

This 12" business-class laptop is our thinnest and lightest ever. Featuring secure and essential work features and an optional touch display.

Operating System

Available with Windows 10 Pro - for a smooth, versatile PC experience.

Upgraded for mobile excellence

More mobile than ever: Featuring a 12.5" HD and optional FHD/FHD touch display, this laptop is 6% thinner than previous versions, weighs only 2.61lbs, has a 5% smaller footprint, and a bottom load keyboard. Saving space has never been easier.

Premium materials: The unibody design provides a clean and seamless exterior with superior structural performance. Finished with soft-touch paint and an optional woven carbon fiber back cover.

Log in with ease: Activate Windows Hello via optional infrared camera to facilitate facial recognition for easy and secure access.

An amazing display that lasts all day

See the difference: An optional touch-enabled, power optimized display makes it simple to view and manage your work throughout the day.

Manufacturer Part Number
N009L7280H12AU
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Core™ i5-7300U (3M Cache, up to 3.5 GHz, vPro)

Operating System ​ (Dell recommends Windows 10 Pro.)

  • Windows 10 Pro (64bit) English

Microsoft Office

  • Microsoft Office Trial

Security Software

  • No Anti-Virus Software

Memory

  • 8GB (1x8GB) DDR4 Memory

Hard Drive

  • 256GB Solid State Drive M.2 SATA

Video Card

  • Intel® Core™ i5-7300U Processor Base, Intel® HD Graphics 620 with Displayport over USB Type-C

Display

  • 12.5" HD (1366 x 768) Non-Touch LCD with Mic/Camera, WLAN Capable

Digitally Delivered Software

  • -No Selection-

Warranty

  • 3Yr Onsite Service

Ports

  • 1 DisplayPort over USB Type C™ with optional Thunderbolt™ 3
  • 1 Headset/mic combo jack
  • 1 uSD 4.0 Memory card reader
  • 2 USB 3.1 Gen 1 (one with PowerShare)
  • 1 HDMI
  • 1 RJ-45
  • 1 External uSIM card tray option
  • 1 Optional SmartCard Reader and Touch Fingerprint Reader
  • 1 Noble Wedge Lock slot

Slots

  • 3 M.2 expansion slots: 1 SSD, 1 WWAN/HCA and 1 WLAN/BT/WiGig
  • Optional Contacted SmartCard Reader and touch Fingerprint Reader
  • Lock Slot

Chassis

  • Backup Options
  • Dell Client Command Suite available
  • Security Options
  • Dell Client Command Suite
  • Optional Dell Data Security and Management Software

Dimensions

  • Height Non-Touch: 0.67" (17.05mm) | Height Touch: 0.68" (17.3mm) | 2. Width: 12" (304.8mm) | 3. Depth: 8.19" (207.9mm) 
  • Starting Weight: 2.61lbs1 (1.18kg)

Wireless

  • Intel® Dual-Band Wireless-AC 8265 Wi-Fi + BT 4.2 Wireless Card (2x2)

Keyboard

  • Single Pointing US English Keyboard with Backlight

Primary Battery

  • Primary 4-cell 60W/HR Battery

Regulatory

  • Energy Star 6.1 (available in selected configurations), FCC, UL, Anti-thunder certification.