Versatile design. Exceptional experience.
This 14” business-class laptop is incredibly mobile without compromise. Featuring industry leading security, manageability and reliability.
Operating System
Available with Windows 10 Pro - for a smooth, versatile PC experience.
Upgraded for mobile excellence
More mobile than ever: Featuring a 14" FHD & QHD Narrow Border touch display, this laptop features a 6% smaller footprint than previous versions, and weighs only 3.01lbs and includes bottom load keyboard. Saving space has never been easier.
Premium materials: The unibody design provides a clean and seamless exterior with superior structural performance. Finished with soft-touch paint and an optional woven carbon fiber back cover.
Log in with ease: Activate Windows Hello via optional infrared camera to facilitate facial recognition for easy and secure access.
See the difference: An optional touch-enabled, high resolution display makes it simple to view and manage your work throughout the day.
Note:
Processor
Intel® Core™ i5-7200U (3M Cache, up to 3.1 GHz)
Operating System (Dell recommends Windows 10 Pro.)
Windows 10 Pro (64bit) English
Memory2
8GB (1x8GB) 2400MHz DDR4 Memory
Hard Drive
256GB Solid State Drive M.2 SATA
Video Card
Intel® Core™ i5-7200U Processor Base, Intel® HD Graphics 620 with Displayport over USB Type-C
Display
14.0" FHD (1920 x 1080) Non-Touch LCD with Mic/Camera, WWAN Capable
Keyboard
Internal Dual Pointing Backlight Keyboard (English)
Warranty
3Yr Onsite Service
Security Software
No Anti-Virus Software
Digitally Delivered Software
-No Selection-
Ports
1 DisplayPort over USB Type C™ with optional Thunderbolt™ 3
1 Headset/mic combo jack
1 uSD 4.0 Memory card reader
3 USB 3.1 Gen 1 (one with PowerShare)
1 HDMI
1 RJ-45
1 External uSIM card tray option
1 Optional SmartCard Reader and Touch Fingerprint Reader
1 Noble Wedge Lock slot
Slots
Universal Jack
SD 4.0 Memory card reader
DC-in 7.4 mm barrel, DisplayPort over USB Type C™ with optional Thunderbolt™ 3, 3 USB 3.0 (one with PowerShare), HDMI
RJ-45, optional SIM card slot
3 x M.2 expansion slots: 1 SSD ,1 WWAN and 1 WLAN/WiGig
Optional SmartCard Reader and optional Fingerprint Reader
Noble Wedge Lock slot
Chassis
Backup Options
Dell Client Command Suite available
Security Options
Dell Client Command Suite
Optional Dell Data Security and Management Software
Dimensions
Starting Height: 18.4 mm (0.72") x Width: 331 mm (13.03") x Depth: 220.9 mm (8.7")
Starting weight: 1.36 kg (3.01 lbs)
Microsoft Office
Microsoft Office Trial
Wireless
Intel® Dual-Band Wireless-AC 8265 Wi-Fi + BT 4.2 Wireless Card (2x2)
Primary Battery
Primary 4-cell 60W/HR Battery
Regulatory
Energy Star 6.1 (available in selected configurations)
Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment