Surface Keyboard

Meticulously crafted. Just like your Surface.

We perfected every design detail. The topcase is of the same soft-finish grey as your Surface, making them a perfect match, and the finishing touch to a well thought-out desk space. The key travel and spacing are perfectly engineered for fast, quiet, and responsive typing.

Manufacturer Part Number
WS2-00025
EAN/UPC
0889842160246,889842160246
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: Bluetooth® 4.0/4.1 LE

Wireless frequency: 2.4GHz frequency range

Compatibility:

Microsoft Windows® 10 / 8.1 / 8
Microsoft Windows® 10 phone
Mac OS 10.10.5/ 10.11.1/10.11.4
Android 4.4.2-5.0
Host must support Bluetooth® 4.0 or higher

Dimensions:

Length: 420.9 mm

Width: 112.6 mm

Height: 19.3 mm

Weight: 419.3 grams (14.79 ounces) including batteries; (battery weight may vary)

Battery: 2 AAA alkaline batteries (included)

Battery life: Up to 12 months

Warranty: 1-year limited warranty