Surface Ergonomic Keyboard

Experience productivity with advanced comfort

The unique palm rest and subtle changes to the keytop geometry, split space bar, and naturally arched shape help protect you from hand and wrist strain, while improving your typing form.

This carefully crafted addition to your desk features a double-cushioned palm rest in stunning two-tone grey mélange Alcantara® — a proprietary material with unique aesthetic, sensory, and technical qualities.

Manufacturer Part Number
3RA-00022
EAN/UPC
0889842160284,889842160284
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility

Surface Pro 4, Surface Book, Surface Studio

Connector type

Bluetooth® 4.0LE

Operating systems

Microsoft Windows 10, Bluetooth® Smart Ready Device with HID (Human Interface Device) support

Dimensions

Length: 18.11 in (460.14mm)

Width: 9.02 in (229.22 mm)

Height: 1.36 in (34.73mm)

Weight

2.23 lbs (1,012 g)

Battery

2 AAA Alkaline batteries (included)

Battery life

Up to 12 months

Warranty

1-year limited hardware warranty