Notebook - 17-y011cy

Tackle all your daily tasks with an affordable laptop that comes packed with all the features you need. Get all the power you want with confidence in a trusted name like HP.

  • Windows 10 Home or other operating systems available

Dependable performance

With the latest AMD processors and plenty of hard drive space or SSD on selected models, you can work, play, multitask, and store more of what matters to you. Get reliable power and storage you can trust.

Vibrant display

The crisp HD screen lets you enjoy your photos, videos, and web pages in detail. Or on selected models the Full HD lets you get even more out of your display.

Measurable quality

Life can be unpredictable, but your HP laptop shouldn’t be. So whether it’s last minute projects or spontaneous movie nights, enjoy outstanding performance backed by over 200 tests.

Manufacturer Part Number
Y5X35UAR#ABA
EAN/UPC
0190780744628,190780744628
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product name
HP Notebook - 17-y011cy

Microprocessor
AMD Quad-Core A12-9700P APU (2.5 GHz, up to 3.4 GHz, 2 MB cache)

Memory, standard
12 GB DDR4-2133 SDRAM (1 x 4 GB, 1 x 8 GB)

Video graphics
AMD Radeon™ R7 Graphics

Hard drive
2 TB 5400 rpm SATA

Optical drive
SuperMulti DVD burner

Display
17.3" diagonal HD+ SVA BrightView WLED-backlit (1600 x 900)

Keyboard
Full-size island-style with numeric keypad

Pointing device
HP Imagepad with multi-touch gesture support

Wireless connectivity
802.11ac (1x1) and Bluetooth® 4.0 combo

Network interface
Integrated 10/100 BASE-T Ethernet LAN

Expansion slots
1 multi-format SD media card reader; 1 microSD media card reader

External ports
1 USB 3.0; 2 USB 2.0; 1 HDMI; 1 RJ-45; 1 headphone/microphone combo

Minimum dimensions (W x D x H)
41.7 x 27.9 x 2.49 cm

Weight
2.69 kg

Power supply type
45 W AC power adapter

Battery type
4-cell, 41 Wh Li-ion

Webcam
HP TrueVision HD Webcam (front-facing) with integrated digital microphone

Audio features
DTS Studio Sound™ with 2 speakers
Software
Operating system
Windows 10 Home 64

HP apps
HP CoolSense; HP ePrint; HP Games by WildTangent; HP Recovery Manager; HP Support Assistant

Software included
McAfee LiveSafe™

Pre-installed software
Netflix; Dropbox; OneDrive; Skype (60 minutes/month for one year); CyberLink Power Media Player; CyberLink PowerDirector

Software - Productivity & finance
Office 365 Personal 1-year