Notebook - 15-ba013cy

Tackle all your daily tasks with an affordable laptop that comes packed with all the features you need. Get all the power you want with confidence in a trusted name like HP.

  • Windows 10 Home or other operating systems available
Dependable performance

With the latest AMD processors and plenty of hard drive space or SSD on selected models, you can work, play, multitask, and store more of what matters to you. Get reliable power and storage you can trust.

Vibrant display

The crisp HD screen lets you enjoy your photos, videos, and web pages in detail. Or on selected models the Full HD lets you get even more out of your display.

Measurable quality

Life can be unpredictable, but your HP laptop shouldn’t be. So whether it’s last minute projects or spontaneous movie nights, enjoy outstanding performance backed by over 200 tests.

HP Lounge, get closer to the Artists you love

With unlimited access to music and exclusive content for HP customers, there’s no need to search for it, as it comes to you.

Manufacturer Part Number
X7T91UAR#ABA
EAN/UPC
0190780744956,190780744956
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware

Product number:

X7T91UA

Product name:

HP Notebook - 15-ba013cy

Microprocessor:

AMD Quad-Core A12-9700P APU (2.5 GHz, up to 3.4 GHz, 2 MB cache)

Memory, standard:

12 GB DDR4-2133 SDRAM (1 x 4 GB, 1 x 8 GB)

Video graphics:

  • AMD Radeon™ R5 Graphics
  • Integrated

Hard drive:

2 TB 5400 rpm SATA

Optical drive:

SuperMulti DVD burner

Display:

15.6" diagonal HD SVA BrightView WLED-backlit (1366 x 768)

Keyboard:

Full-size island-style keyboard with integrated numeric keypad

Pointing device:

Touchpad with multi-touch gesture support

Wireless connectivity:

802.11ac (1x1) and Bluetooth® 4.0 combo

Network interface:

Integrated 10/100 BASE-T Ethernet LAN

Expansion slots:

1 multi-format SD media card reader

External ports:

1 HDMI; 1 headphone/microphone combo; 2 USB 2.0; 1 USB 3.0; 1 RJ-45

Minimum dimensions (W x D x H):

38.43 x 25.46 x 2.43 cm

Weight:

2.19 kg

Power supply type:

45 W AC power adapter

Battery type:

4-cell, 41 Wh Li-ion

Webcam:

HP TrueVision HD Webcam (front-facing) with integrated digital microphone

Audio features:

DTS Studio Sound™; Dual speakers

Software

Operating system:

Windows 10 Home 64

HP apps:

HP ePrint; HP Games by WildTangent; HP Recovery Manager; HP Support Assistant

Software included:

McAfee LiveSafe™

Pre-installed software:

CyberLink Power Media Player; CyberLink PowerDirector; Dropbox; Netflix