Notebook - 17-y009cy

Tackle all your daily tasks with an affordable laptop that comes packed with all the features you need. Get all the power you want with confidence in a trusted name like HP.

Dependable performance

With the latest AMD processors and plenty of hard drive space or SSD on selected models, you can work, play, multitask, and store more of what matters to you. Get reliable power and storage you can trust.

Vibrant display

The crisp HD screen lets you enjoy your photos, videos, and web pages in detail. Or on selected models the Full HD lets you get even more out of your display.

Measurable quality

Life can be unpredictable, but your HP laptop shouldn’t be. So whether it’s last minute projects or spontaneous movie nights, enjoy outstanding performance backed by over 200 tests.

Manufacturer Part Number
W2N25UAR#ABA
EAN/UPC
0190780744604,190780744604
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware

Product number

W2N25UA

Product name

HP Notebook - 17-y009cy

Microprocessor

AMD Quad-Core A12-9700P APU (2.5 GHz, up to 3.4 GHz, 2 MB cache)

Memory, standard

12 GB DDR4-2133 SDRAM (1 x 4 GB, 1 x 8 GB)

Video graphics

AMD Radeon™ R7 Graphics

Integrated

Hard drive

2 TB 5400 rpm SATA

[13]

Optical drive

SuperMulti DVD burner

Display

17.3" diagonal HD+ SVA BrightView WLED-backlit (1600 x 900)

Keyboard

Full-size island-style with numeric keypad

Pointing device

HP Imagepad with multi-touch gesture support

Wireless connectivity

802.11ac (1x1) and Bluetooth® 4.0 combo

Network interface

Integrated 10/100 BASE-T Ethernet LAN

Expansion slots

1 multi-format SD media card reader; 1 microSD media card reader

External ports

1 USB 3.0; 2 USB 2.0; 1 HDMI; 1 RJ-45; 1 headphone/microphone combo

Minimum dimensions (W x D x H)

41.7 x 27.9 x 2.49 cm

Weight

2.69 kg

Power supply type

45 W AC power adapter

Battery type

4-cell, 41 Wh Li-ion

Webcam

HP TrueVision HD Webcam (front-facing) with integrated digital microphone

Audio features

DTS Studio Sound™ with 2 speakers

Software

Operating system

Windows 10 Home 64

HP apps

HP CoolSense; HP ePrint; HP Games by WildTangent; HP Recovery Manager; HP Support Assistant

Software included

McAfee LiveSafe™

Pre-installed software

Netflix; Dropbox; OneDrive; Skype (60 minutes/month for one year); CyberLink Power Media Player; CyberLink PowerDirector

Software - Productivity & finance

Office 365 Personal 1-year