ENVY - 17-u153nr

In a class by itself

Elevate your expectations. Every ENVY laptop is crafted to surpass them with the finest features and powerful technology that deliver a premium entertainment and computing experience.

Manufacturer Part Number
W2K89UAR#ABA
EAN/UPC
0190781118824,190781118824
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware

Product number:

W2K89UA

Product name:

HP ENVY - 17-u153nr

Microprocessor:

Intel® Core™ i7-7500U (2.7 GHz, up to 3.5 GHz, 4 MB cache, 2 cores)

Memory, standard:

16 GB DDR4-2133 SDRAM (2 x 8 GB)

Video graphics:

  • NVIDIA® GeForce® 940MX (2 GB DDR3 dedicated)
  • Discrete

Hard drive:

512 GB M.2 SSD

Optical drive:

SuperMulti DVD burner

Display:

17.3" diagonal UHD IPS UWVA multitouch-enabled edge-to-edge glass (3840 x 2160)

Keyboard:

Full-size island-style backlit with numeric keypad

Pointing device:

HP Imagepad with multi-touch gesture support

Wireless connectivity:

802.11ac (2x2) and Bluetooth® 4.0 combo

Network interface:

Integrated 10/100/1000 GbE LAN

Expansion slots:

1 multi-format SD media card reader

External ports:

1 USB 3.1 Gen 1 (Type-C™) ; 3 USB 3.1 Gen 1 (1 HP Sleep and Charge); 1 HDMI; 1 RJ-45; 1 headphone/microphone combo

Minimum dimensions (W x D x H):

41.6 x 28.35 x 2.54 cm

Weight:

3.06 kg

Power supply type:

90 W AC power adapter

Battery type:

3-cell, 41 Wh Li-ion

Webcam:

HP TrueVision HD IR Camera with dual array digital microphone

Audio features:

Bang & Olufsen with 2 speakers

Software

Operating system:

Windows 10 Pro 64

HP apps:

HP 3D DriveGuard; HP CoolSense; HP ePrint; HP Recovery Manager; HP Support Assistant

Software included:

McAfee LiveSafe™ 30-day trial offer (Internet access required. First 30 days included. Subscription required for live updates afterwards.)

Pre-installed software:

Netflix; Dropbox; CyberLink Power Media Player; CyberLink PowerDirector

Software - Productivity & finance:

Office Home & Student 2016