EliteBook Folio G1 Notebook PC

Exquisite craftsmanship and exceptional performance are united in the HP EliteBook Folio. With hand-selected materials and premium features optimized for collaboration, it’s the choice for those who value a flawless experience.

Elevating durable design

Cutting-edge design, innovative engineering, and refined materials come together in the sophisticated and durable HP EliteBook Folio. Confidently take on the workday with this elegant PC that passed MIL-STD 810G testing.

Premium collaboration

Engage teams, clients, and vendors with the crystal-clear audio by Bang & Olufsen and the high-performance HP Premium Collaboration Keyboard that allows you to launch calls and video chats at the touch of a button on the HP EliteBook Folio.

Manufacturer Part Number
1KR25PA#ABG
EAN/UPC
0190781697930,190781697930
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Preinstalled Windows 10 versions
  • Choice of 6th Generation Intel® Core™ m processors
  • All metal CNC Al chassis
  • Passed 12 MIL STD 810G tests including the drop test1
  • Weight starting less than 1 kg (2.09 lbs) for Non-Touch or 1.09 kg (2.41 lbs) for Touch
  • Engage teams, clients, and vendors with the crystal-clear audio by Bang & Olufsen and the high-performance HP Premium Collaboration Keyboard
  • Large ClickPad with gestures support
  • Enhanced security features including an IR camera for face authentication with Windows Hello and TPM 1.2/2.0 Embedded Security Chip
  • Choose from Touch or Non-Touch 12.5" diagonal displays
  • 720p webcam, dual array microphone and four speakers for video audio and conferencing
  • High-performance components and long battery life handle demanding applications
  • Battery life up to 10 hours
  • Stay productive with essential USB-C™ ports for charging mobile devices and more
  • Choice of solid state drives up to 512 GB
  • Wireless LAN (WLAN) to keep you connected
1. Testing was not intended to demonstrate fitness for Department of Defense contracts requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Damage under the MIL STD test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.