Ready for the Game Engine Revolution in Your Design Workflow
The Radeon™ Pro WX 5100 workstation graphics card is designed to be ready for the game engine revolution in professional design workflows. Game engines (such as Unity and Unreal) have become more commonplace in today’s immersive computing era, integrating themselves alongside traditional CAD applications like Autodesk®, Siemens PLM and SOLIDWORKS®. Bring your designs to life with the new Radeon™ Pro WX 5100, the fastest 75W TDP workstation card in the world.
Note:
Radeon Pro WX 5100
GPU Architecture GCN 4th Generation
Stream Processors 1792
Peak Performance 3.9 TFLOPS
Peak Triangles 4.34 BT/s
Peak Engine Clock 1086 MHz
Typical Engine Clock 713 MHz
Memory Type 8 GB GDDR5
Memory Interface 256 bit
Memory Data Rate/ Bandwidth 5 Gbps / 160 GB/s
Typical Board Power 75 W
AMD FreeSync™ Technology Yes
AMD CrossFire™ Pro Technology Yes
Display Output Connectors DP-DP-DP-DP
DisplayPort Version 1.4 - HDR Ready5
5K Support @ 60Hz 1x single-cable 5K monitor, or 2x dual-cable 5K monitors
Display Color Depth 10-bit Support
Stereo 3D Output (3-pin DIN) Yes
(Bracket Required, Sold Separately)
Framelock/Genlock support No
API Support DirectX ®12
OpenGL® 4.5
OpenCL™ 2.0
Vulkan™ 1.0
Operating System Support Windows® 7 64-bit
Windows® 10 64-bit
Linux® 64-bit
Form Factor :
Full-Height Single Slot
6.8” Length