The World’s Fastest Single-Slot Workstation Graphics Card, Ready for VR
The new Radeon™ Pro WX 7100 graphics card is the world’s most powerful single-slot workstation GPU and is designed for VR and the immersive computing era. VR, or Virtual Reality, is emerging as the next major industry inflection point for Design & Manufacturing as well as Media & Entertainment workflows. The Radeon Pro WX 7100 delivers the performance needed to drive user experiences to this next level of immersion.
Note:
Radeon Pro WX 7100
GPU Architecture GCN 4th Generation
Stream Processors 2304
Peak Performance 5.7 TFLOPS
Peak Triangles 4.97 BT/s
Peak Engine Clock 1243 MHz
Typical Engine Clock 1188 MHz
Memory Type 8 GB GDDR5
Memory Interface 256 bit
Memory Data Rate/ Bandwidth 7 Gbps / 224 GB/s
Typical Board Power 130 W
AMD FreeSync™ Technology Yes
AMD CrossFire™ Pro Technology Yes
Display Output Connectors DP-DP-DP-DP
DisplayPort Version 1.4 - HDR Ready6
5K Support @ 60Hz 1x single-cable 5K monitor, or 2x dual-cable 5K monitors
Display Color Depth 10-bit Support
Stereo 3D Output (3-pin DIN) Yes
(Bracket Required)
Framelock/Genlock support Yes
API Support DirectX ®12
OpenGL® 4.5
OpenCL™ 2.0
Vulkan™ 1.0
Operating System Support: Windows® 7 64-bit
Windows® 10 64-bit
Linux® 64-bit
Form Factor :
Full-Height Single Slot
9.5” Length