Elements USB 3.0 High-Capacity Portable Hard Drive For Windows

WD Elements™ portable hard drives with USB 3.0 offer reliable, high-capacity storage to go, fast data transfer rates, universal connectivity and massive capacity for value-conscious consumers.

USB 3.0 and USB 2.0 compatibility – With this single drive you get compatibility with the latest USB 3.0 devices and backward compatibility with USB 2.0 devices as well.

Fast transfer rates – When connected to a USB 3.0 port, WD Elements portable hard drive delivers fast data transfer rates.

Improve PC performance – When your internal hard drive is almost full your PC slows down. Don’t delete files. Free up space on your internal hard drive by transferring files to your WD Elements portable hard drive and get your laptop moving again.

Massive capacity in a small enclosure – The small, lightweight design offers up to 3TB capacity, making WD Elements portable hard drives the ideal companion for consumers on the go.

Free trial of WD SmartWare Pro – WD Elements portable hard drives come with a free trial version of WD SmartWare Pro. It allows you to back up your files to your WD Elements drive or to the cloud using your DropBox™ account.

WD quality inside and out – We know your data is important to you. So we build the drive inside to our demanding requirements for durability, shock tolerance, and long-term reliability. Then we protect the drive with a durable enclosure designed for style and protection.

Formatted for Windows® – Formatted NTFS and compatible with Windows 10, Windows 8.1, Windows 7. Can be reformatted for Mac® or other operating systems.

Manufacturer Part Number
WDBU6Y0020BBK-WESN
EAN/UPC
0718037855363,718037855363
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications:

Average latency: N/A
Average read seek: N/A:
Battery: No:
Cache/Buffer: N/A:
Data transfer rate: 5 Gb/s (maximum):
Disk Capacity: N/A
Drive Bays: N/A
Interfaces: N/A
Memory: N/A
Processor: N/A
Rotational Speed: N/A:
Tape Drive: N/A
Write Speed: N/A

Product Dimensions:
Length:
500GB, 750GB, 1TB: 4.35 in (110.60 mm):
1.5TB, 2TB, 3TB: 4.4 in (111 mm):

Width :
500GB, 750GB, 1TB: 3.23 in (82.10 mm):
1.5TB, 2TB, 3TB: 3.2 in (82.4 mm):

Height:
500GB, 750GB, 1TB: 0.59 in (15 mm):
1.5TB, 2TB, 3TB: 0.82 in (21 mm):

Weight:
500GB, 750GB, 1TB: 0.29 lb (0.13 kg):
1.5TB, 2TB, 3TB: 0.52 lb (0.23 kg):

Colors available: N/A

Country Code / Origin: Product of Thailand or Product of Malaysia

Environmental Specifications:

Operating Temperature: 5° C to 35° C
Non-op Temperature: -20° C to 65° C
Operating relative humidity: N/A
Non-operating relative humidity: N/A

Power Specifications:

AC input voltage (AC adapter): N/A
AC input frequency: N/A

Languages for software: N/A:

Languages for User Manual: N/A

Licenses Included: N/A

Limited Warranty:

Pan Am: 2 years
EMEA: 2 years
Australia/New Zealand: 2 years
APAC: 2 years
Japan: 2 years

Previous Product Model:

Product Name: N/A
Ref Order Number: N/A

Regulatory:
NRCAN compliant: N/A
RoHS compliant1: Yes

Software included:  N/A