Lightweight optical MOBA gaming mouse with an ergonomic-ambidextrous design featuring Aura Sync RGB lighting
Note:
Connectivity: Technology Wired
Tracking: Optical
OS Support: Windows® 10
Windows® 8.1
Windows® 7
Dimensions: L115 x W62 x H39mm
Weight: 112 g with cable
91 g without cable
Resolution: 5000dpi
Interface available: Mouse : USB
Contents: 2 x ROG logo stickers