Optiplex 5050 SFF

Powerful productivity and expandability

Expandable tower and small form factor desktops with business-critical features companies need with the space to add additional peripherals.

Operating System

Available with Windows 10 Pro - for a smooth, versatile PC experience.

A conveniently compact, innovative design.

Stay flexible: With full-power features in a smart, dual orientation design, the OptiPlex 5050 lets you maximize your work environment.Towers can be setup on or under your desk, while the small form factor can be combines with the new OptiPlex Small Form Factor All-in-One stand to create versatile, flexible solutions for any office situation.

Secure and unified: These optional cable covers reduce clutter, prevent access to the ports and cables in the back of the system and seamlessly match the OptiPlex’s elegant design, so your setup looks unified and stays protected.

Easy access: With a tool-less design and a simple removable side panel, you have easy access to key system components such as drives and memory so your system can be updated, remaining viable for years to come.

Trusted reliability. Serious security.

Always up to date: Every OptiPlex 5050 is available with Dell Command Suite, making driver, BIOS, and firmware updates easier. These free tools allow flexible and automated BIOS or system configurations for your company, allowing you to manage your fleet easily and securely every time.

Work remotely, with confidence: Optional Intel® Systems Management allows for remote and advanced out of band management capabilities for increased productivity and lower risk.

Manufacturer Part Number
DKK29
EAN/UPC
5397063987955
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Processor

Intel Core i5-7500 (6M Cache, 3.40 GHz)

Operating System

Win 10 Pro (64bit) MUI

Memory

4GB (1x4GB) 2400MHz DDR4

Graphics

Intel HD 630

Bluetooth

No Wifi

Keyboard

Keyboard

Mouse

Dell Optical USB Mouse

Primary Optical Device

8x DVD RW

Primary Storage

500GB SATA (7.2k rpm) 3.5"

Warranty

3Yr NBD

Serial scan

Service Tag

MOQ

10

LQ

6

PQ

24

Raid Level

No RAID

Cable

Power Cord

Microsoft software

Microsoft Office Trial

Colour

Black

Offline Quote Number

101145824

Box Dimensions

19.2 x 15.5 x 10.4

Box Weight

14.55

Pack Separate

False