FlexScan EV2451 23.8" (60 cm) LCD Monitor

Fusion DesignUltra-Thin Bezels on All Four Sides

The monitor features 1 mm ultra-slim bezels on the sides and top with black borders of 4.3 mm. Electrostatic switches are placed on the front of the monitor for easy adjustment of monitor settings. Furthermore the bezels are flush with the screen surface, making a completely flat screen perfect for multi-monitor configurations.

Say Goodbye to Tired Eyes

Flicker-Free Viewing

Due to the way brightness is controlled on LED backlights, a small number of people perceive flicker on their screen which causes eye fatigue. The FlexScan EV series utilizes a hybrid solution to regulate brightness and make flicker unperceivable without any drawbacks like compromising color stability – even on low brightness settings.

Significantly Reduce Blue Light

In the visible light spectrum, blue light has wave lengths adjacent to ultraviolet light. Compared to the factory preset setting of 6,500 K of typical LCD monitors, Paper Mode is closer to the spectral distribution with long reddish wavelengths so it reduces the amount of blue light, a cause of eye fatigue, and helps prevent eyestrain when reading documents.

Maximum Energy Savings

The FlexScan EV2451 typically consumes just 13 watts, earning it the EU Energy Label maximum rating of A++. What's more, all models are certified for visual ergonomics and energy savings.

Auto Brightness Control

To prevent eye fatigue, a brightness sensor called Auto EcoView detects the changes in the ambient brightness that occurs throughout the day and automatically adjusts the screen to the ideal brightness level.

Advanced Settings for Auto EcoView (Auto Brightness Adjustment)

1% - 100% Brightness Range

In a dimly-lit work environment, a monitor with low brightness settings is more comfortable to use. With its LED backlight, the monitor is adjustable to 1 cd/m² which is less than 1% of the maximum.

Clear View from All Angles

The monitor uses an LED-backlit IPS (in-plane switching) LCD panel with 178° viewing angle that minimizes color shift and contrast changes when viewing the screen at an angle. This means that two people sitting at the one computer can easily see the screen – and it also makes the EV2451 perfect for multi-monitor configurations.

White on White

The aesthetically-pleasing design of the monitor extends even to the cables. White cables come bundled with the white cabinet; and black cables with the black cabinet version of the FlexScan EV2451. Additionally the attached Cable Cover removes the potential eyesore of tangled cables by holding the cables neatly behind the stand.

Work Better

New Stand Design

The EV2451 comes with our latest stand design. It boasts greater height adjustment, and due to the tilted design has a base 43 mm smaller than previous stands giving you more space at your work station. Furthermore, the stand comes attached in the box – simply pull it out, plug it in – no stand setup required.

Manufacturer Part Number
EV2451-BK
EAN/UPC
4995047049661
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model variations : EV2451-BK (Black)
Cabinet color : Black
Panel :

Type : IPS
Backlight : LED
Size : 23.8" / 60.4 cm
Native resolution : 1920 x 1080 (16: 9 aspect ratio)
Viewable image size (H x V) : 527.0 x 296.5 mm
Pixel pitch : 0.275 x 0.275 mm
Display colors : 16.77 million
Viewing angles (H / V, typical) : 178°, 178°
Brightness (typical) : 250 cd/m2
Contrast ratio (typical) : 1000:1
Response time (typical) : 5 ms (Gray-to-gray)
Video signals :

Input terminals : D-Sub mini 15 pin x 1, DVI-D 24 pin x 1 (with HDCP), HDMI x 1 (with HDCP), DisplayPort x 1 (with HDCP)
Digital scanning frequency (H / V) : DVI: 31 - 68 kHz, 59 - 61 HzDisplayPort: 31 - 68 kHz, 59 - 61 HzHDMI: 15 - 68 kHz, 49 - 51 Hz and 59 - 61 Hz
Analog scanning frequency (H / V) : 31 - 81 kHz, 55 - 76 Hz
Sync formats : Separate
USB :

Function : 1 port for monitor control2-port USB hub
Standard : USB 3.0
Audio :

Speakers : 1.0 W +1.0 W
Input terminals : 3.5 mm stereo jack
Output terminals : 3.5 mm headphone jack
Sound adjustment : Volume, Source (DisplayPort, HDMI)
Power :

Power requirements : AC 100 - 240 V, 50 / 60 Hz
Maximum power consumption : 42 W
Typical power consumption : 13 W
Power save mode : Less than 0.5 W
Power management : Power Save (VESA DPM, DisplayPort Rev. 1.1a, and DVI DMPM)
Features & functions :

Preset modes : Color mode (Paper, Movie, sRGB, User1, User2, DICOM)
Auto EcoView / BrightRegulator : Yes
OSD Languages : English, French, German, Italian, Japanese, Simplified and Traditional Chinese, Spanish, Swedish
Physical specifications :

Dimensions (Landscape, W x H x D) : 537.7 x 322.7 - 495.4 x 190 mm
Dimensions (Without stand, W x H x D) : 537.7 x 313.1 x 45.5 mm
Net weight : 5.5 kg / 12.1 lbs
Net weight (Without stand) : 3.5 kg / 7.7 lbs
Height adjustment range : 172.7 mm
Tilt : 35° Up, 5° Down
Swivel : 344°
Pivot : 90°(both clockwise and counter clockwise)
Hole spacing (VESA standard) : 100 x 100 mm
Environmental requirements :

Operating temperature : 5 - 35 °C
Operating humidity (R.H., non condensing) : 20 - 80 %
Certifications & standards : TCO Displays 7, EPEAT Gold (US), TUV/Ergonomics, TUV/GS, RCM, CE, CB, cTUVus, FCC-B, CAN ICES-3 (B), TUV/S, VCCI-B, EPA Energy Star, RoHS, WEEE, China RoHS, CCC, EAC
Supplied accessories : AC power cord, signal cable (DisplayPort - DisplayPort), USB cable, cable cover, CD-ROM (PDF user's manual), setup guide
Warranty : Five Years, Zero bright sub-pixels for six months from date of purchase for purchases made on September 1, 2015 or later.