Snapshot Backup
With BTRFS support, Thecus NAS users can enjoy the simplicity of snapshot backups. Through BTRFS subvolumes, snapshots of data at various time points can be manually or automatically made and just as easily later restored to rollback files or folders to previous states.
Disk Clone and Wipe
Disk Clone allows users to copy the entire contents of a disk to one or many other disks while Disk Wipe allows for permanent volume data destruction.
VPN Server
A VPN Server allows users to remotely access a secure network. with VPNs, businesses will be able to utilize a cost-effective, scalable and secured network infrastructure for its client base.
AES 256-bit RAID Volume Encryption
Thecus’s AES 256-bit RAID volume encryption tool allows users to fully encrypt their entire RAID volume, defending essential data even in instances of theft.
Data Guard
Data Guard backup solution is the ultimate software as it provides both local and remote parts. Currently, data is backed up across RAID volumes, external USB drives. In addition, Data Guard uses innovative technology to sync data across the network to other NAS and servers. More importantly, Thecus® Data Guard is the total backup solution which makes managing NAS user-friendly and convenient.
Data Burn
NAS data can now be burned directly to CD, DVD, and Blu-ray discs with Data Burn, this hassle-free module makes burning data to a disk effortless. In addition, burning ISO image file is also supported. Whether you’re managing audio, media or essential files; Data Burn copies information fast while significantly reducing waiting time. The process of burning file to disk is now easy and smooth with Data Burn module.
Link Aggregation
Link aggregation can sustain multiple network connections and provide redundancy in case one of the links fails. Thecus NAS supports 7 modes which provide Load Balance, Failover, 802.3ad, Balance-XOR, Balance-TLB, and Balance-ALB, Broadcast.
Antivirus
Thecus’innovative hardware helps prevent failures. But sometimes you have to protect the NAS against itself. Adding an antivirus to the already comprehensive software bundle will provide the necessary software protection by scanning the files on your NAS and defending it against possible threats. McAfee is the world’s largest dedicated security technology company and shares Thecus’ spirit of dedication and quality. By establishing a strong partnership with them, Thecus will allow users the benefit of McAfee’s powerful software on their NAS entirely for free.
Cloud Backup
The private and public clouds meet with Thecus’ new DropBox, Amazon S3 and ElephantDrive cloud backup functionality! Guard your data with RAID at home and an additional level of protection in the Cloud. Just drag and drop files into the folder on your NAS and access them on any computer or mobile device with DropBox, Amazon S3 or ElephantDrive.
HDMI Output
Make your NAS into the ultimate multimedia hub! The N8880U’s HDMI output allows you to connect your NAS directly to your TV for device management.
USB 3.0 Connectivity
The next generation of connectivity is here with speeds 10x faster than USB 2.0. Whether connecting digital cameras and smart phones, backing up large external hard drives, or extending the capacity of your NAS, USB 3.0 will make sure it's done in no time at up to 5 Gbit/s. Backwards compatibility adds the connectivity of a world full of USB 2.0 and USB 1.1 devices to get the best combination of speed and universal access.
Note:
Processor Intel® Core-i3 2120 Processor @ 3.3GHz
USB DOM 1GB
System memory 4GB DDR3 ECC Memory
LAN Interface (PCI-e) RJ-45x2: Intel 82574L 10/100/1000 BASE-TX Auto MDI / MDI-X
Supports WOL
USB interface USB 2.0 x6 host port (2 front, 4 back) (Type A)
USB 3.0 x2 host port (2 back)
LED Indicator Power: (Yellow)
System alert: Redundant power or system fan failure (Red)
HDD1-8 Activity / Fail (Green / Red) Power (Blue)
LCM Module LCM display
4 buttons (ENTER, ESC, UP, DOWN)
HDMI Output HDMI port (1 rear)
VGA Output VGA port (1 later)
Disk interface 8 x SATA for internal, support SATA II / SATA III hard disk
Power supply Redundant power supply of at least 400W (80plus)
PCI-e Slots 8-lane x1
Thermal / fan control Thermal sensor on processor
CPU fan Control
System Control fan
System Fan Hot swappable (x4)
System clock Battery-backed up system clock
Energy Administration Auto power on after shutdown due to power loss
Buzzer Adjustable frequency alarm
Buttons Power
button LCM button (ENTER, ESCAPE, UP and DOWN)
Environmental Conditions Temperature: 0 ° C to 40 ° C
Humidity: 0 ~ 80% RH (without condensation)
Chassis 2U Rack Mountable
Dimensions (ALxANxFO) 3.54 x 16.85 x 23.07 inch (90 x 428 x 586 mm)
Weight 51.35 lb (23.29 kg)
Noise Under 35 dB
Certificates CE / FCC / C-Tick / VCCI / BSMI
RoHS
WEEE
Reliability test Drop test
Vibration test
0 ~ 40 ° C test
2.Functions of software
RAID
RAID Modes RAID 0, 1, 5, 6, 10, 50, 60 and JBOD
Automatic rebuilding It is supported
Hot swapping It is supported
Replacement in hot It is supported
Online RAID Level Migration It is supported
Online RAID Level Expansion It is supported
RAID Volume Encryption AES256bits
Disk
Energy Administration Spin-down when idle
Detection of incorrect blocks It is supported
SMART Information It is supported
SMART test It is supported
Disk Roaming Supports volume-based transfer to other Thecus NAS devices (ThecusOS 64-bit required)
Net
Configuration Fixed IP address and dynamic IP address
Transport Protocols TCP / IP / AppleTalk
File protocols SMB / CIFS, HTTP / HTTPS, FTP, NFS v4 and AFP
Link grouping Load Balance, Failover, 802.3ad, Balance-XOR, Balance-TLB, Balance-ALB, Broadcast
VLan It is supported
TCP / IP IPV4 & IPV6
DDNS It is supported
SSH It is supported
UPnP It is supported
UPnP Transfer Port It is supported
Bonjour It is supported
VPN Client / Server It is supported
System status
System Monitor Monitoring CPU, Memory, Temperature, fan, network utilization and protocols access user count
Syslog Management Send the syslog to assigned location
Act as syslog server to receive log info from other systems
Access to data
Supported Client Operating Systems Windows XP / 2003/2008/2012 / Vista /
7/8 UNIX / Linux
Mac OS X
Web Disk Web-based file access (via Module)
FTP Integrated FTP server with bandwidth control
Secure FTP Integrated secure FTP server with bandwidth control
TFTP Users can download and upload files with TFTP programs
Download Manager Download BT (via the transmission module)
Download NZB (using the NZB module)
WebDAV / WebDAV SSL Supportato
Print Server (IPP) Supports USB printers
Supports multiple IPP printers
The client can manage print jobs (list / delete) through the web user interface
Data Backup
Incremental Customer Data Backup Acronis True image (OEM version)
Disaster recovery on the client system Acronis True image (OEM version)
Data Guard Local Backup
Remote Backup
Folder and iSCSI Volume Based
Data Burn Burning ISO image file from NAS data
Burning ISO image file from NAS image
file
Mac Time Machine It is supported
Snapshot Supported (Btrfs only)
Block level access
ISCSI Target / Initiator Supports Microsoft, Mac OS X, Linux initiators and Thecus NAS targets
ISCSI Lightweight Provisioning It is supported
MPIO It is supported
MCS It is supported
Creating clusters It is supported
Persistent group reservation SCSI3 It is supported
Energy Administration
Programmable on and off It is supported
Volume Management
Multiple RAID It is supported
Multiple file system selectable EXT3 / EXT4 / XFS / Btrfs
Multimedia Compatibility
ITunes Server Supports AAC, MP3 with ID3 and WAV tags
Piczza! ™ Web Server (via module) Supports GIF, JPG (JPEG), BMP and PNG
Supports EXIF view
Supports slide show
Media server Supports uPnP AV streaming protocol (via module)
User Authentication
Local User Supports built-in user accounts
Local group Supports integrated user groups
Windows ADS It is supported
LDAP It is supported
Access Guard Supports both Allowed and Rejected Filter and IP Addresses
Backup in the cloud
DropBox Supported by module
ElephantDriver Supported by module
Amazon S3 It is supported
File System
Kind Transactional file system
Supported languages Compatible with Unicode
Authorization (ACL) Privileges for "reading", "writing" or "deny" to individual users or groups in folders and subfolders
User fee It is supported
Folder Quota Btrfs only
Administration
User interface The web-based user interface supports English, Traditional Chinese, Simplified Chinese, Japanese, Korean, French, German, Italian, Spanish, Russian, Polish, and Portuguese.
Software Utility Installation Wizard for MS Windows
compatible with Windows 2000 / XP / 2003 / Vista /
7/8 Installation Wizard for Mac OS X
Email Notification Send system messages via email to system administrator
DDNS Supports a free DDNS registration (ad esempio, xxx.thecuslink.com)
SNMP Intercept Sends system information trap out
Mobile apps (iOS / Android)
Thecus T-Dashboard Mobile monitoring and administration (via module)
Thecus T-OnTheGo ™ Upload, download and stream media streaming
Data security
Virus detection Supports Intel Security via module install
Capacity extension
Stackable It can be scaled up to 5 more iSCSI volumes from another Thecus NAS device
Ridondanza di sistema
Disponibilità elevata (High Availability, HA) Supporta ridondanza a livello di sistema
Others
Recycle Bin It is supported
Web server (module) It is supported
ISO Image Mounting It is supported
User Access Log It is supported
User / System Module It is supported
Surveillance with IP cameras Supports up to 10 IP cameras (via module)
Automatic module installation Thecus modular server provides the latest modules and updates automatically through the user interface
UPS Supported (via USB)
Local screen X-Window via HDMI output
Disk Wipe It is supported
Disk Clone It is supported