24MB65PY-I Widescreen LCD Monitor

Manufacturer Part Number
24MB65PY-I
EAN/UPC
0719192613959,719192613959
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Screen Type: 60.9 cm (24 inch) Flat Panel Active matrix-TFT LCD Anti-Glare coating Visible diagonal size: 60.9 cm
Pixel Pitch: 0.27 mm x 0.27 mm (Pixel Pitch)

Sync Input
Horizontal Frequency: 30 kHz to 83 kHz (Automatic)
Vertical Frequency: 56Hz to 75Hz (D-SUB,DVI-D) 56Hz to 61Hz (DP)
Input Form: Separate Sync. Digital

Video Input
Signal Input: 15 pin D-SUB Connector /DVI-D Connector (Digital)/DP Connector
Input Form: RGB Analog (0.7 Vp-p/ 75 ohm), Digital

Resolution
Max: VESA 1920 x 1200 @ 60 Hz
Recommend: VESA 1920 x 1200 @ 60 Hz

Plug & Play
DDC 2B(Analog,Digital,DP)

Power Consumption
On Mode : 21 W (ENERGY STAR® standard)
Sleep Mode ≤ 0.3 W
Off Mode ≤ 0.3 W

Power Input
AC 100-240V ~ 50/60Hz 1.2 A

Speaker Wattage
1 W + 1 W

Dimensions
(Width x Height x Depth)
With Stand: 55.8 cm x 39.5 cm x 23.9 cm
Without Stand: 55.8 cm x 37.0 cm x 5.8 cm

Weight
5.4 kg

Tilt Range
-5° to 20°

Environmental conditions
Operating Temperature: 10°C to 35 °C
Operating Humidity: 10 % to 80 %

Storage Temperature: -20°C to 60 °C
Storage Humidity: 5 % to 90 % non-Condensing

Stand Base
Attached(), Detached (O)

Power cord
Wall-outlet type