ProBook 450 G3 Notebook PC (ENERGY STAR)

Built for productivity, the HP ProBook 450 delivers the performance and security features essential for today’s workforce. The sleek and tough design provides professionals a flexible platform to stay productive in or out of the office.

Designed for mobility

Work in style with the powerful 39,6 cm (15.6") diagonal HP ProBook 450 with a new gravity black LCD cover. Confidently take on the day with a PC built with an aluminum reinforced keyboard deck and 120,000 hours of HP Testing.

Powerful processing

Power through projects with 6th Gen Intel® Core™ processors and optional discrete AMD Radeon™ graphics with switchable graphics support.

Safeguard data and devices

Help keep sensitive data secure with comprehensive security features like HP BIOSphere as well as the embedded TPM.

Immersive experience

Enjoy the rich user experience of the HP ProBook 450 with long battery life and features designed to create a stunning visual and audio experience with options like an FHD display, an HD touch display, and DTS Studio Sound.™

Manufacturer Part Number
1LF92UT#ABA
EAN/UPC
0190781664635,190781664635
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features:
Operating system:

  • Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)
Processor family:
  • 6th Generation Intel® Core™ i5 processor
Processor:
  • Intel® Core™ i5-6200U with Intel HD Graphics 520 (2.3 GHz, up to 2.8 GHz with Intel Turbo Boost Technology, 3 MB cache, 2 cores)
Chipset:
  • Chipset is integrated with processor
Environmental:
  • Low halogen

Dimensions and weight:
Dimensions (W x D x H):
  • 14.88 x 10.41 x 0.94 to 0.98 in (front to rear) (non-touch); 14.88 x 10.42 x 1 to 1.04 in (front to rear) (touch) (37.8 x 26.43 x 2.38 to 2.48 cm (front to rear) (non-touch); 37.8 x 26.46 x 2.55 to 2.65 cm (front to rear) (touch))
Weight:
  • Starting at 4.56 lb (Starting at 2.07 kg) (Lowest weight configuration. Weight will vary by configuration. See QuickSpecs.)
Memory:
Memory:
  • 4 GB DDR4-2133 SDRAM (1 x 4 GB)
Memory slots:
  • 2 SODIMM
Storage:
Internal drive:
  • 500 GB 7200 rpm SATA
Optical drive:
  • DVD-ROM
Storage:
Internal drive:
  • 500 GB 7200 rpm SATA
Optical drive:
  • DVD-ROM
Expansion features:
Ports:
  • 2 USB 3.0
  • 2 USB 2.0
  • 1 HDMI
  • 1 headphone/microphone combo
  • 1 AC power
  • 1 RJ-45
  • 1 VGA

Expansion slots:
  • 1 multi-format digital media reader (supports SD, SDHC, SDXC)
Audio:
  • HD audio with DTS Studio Sound™
  • Two stereo speakers
  • Integrated microphone (dual-microphone array when equipped with optional webcam)
  • Headphone/microphone combo jack

Camera:
  • 720p HD webcam
Keyboard:
  • HP Premium Keyboard, full-sized, spill resistant
Communications:
Network interface:
  • Realtek Ethernet (10/100/1000)
Wireless:
  • Intel Dual Band Wireless-AC 8260 802.11a/b/g/n/ac (2x2) WiFi and Bluetooth® 4.2 Combo
Power and operating requirements:
Power supply:
  • 45 W Smart AC adapter
  • 65 W Smart AC adapter
Battery type:
  • 4-cell, 44 Wh Li-ion
Security management:
Security management:
  • Standard: HP Client Security, Microsoft Defender (models with Windows 8), HP BIOS Protection, Security lock slot, TPM
  • Optional: HP Fingerprint Reader, Microsoft Security Essentials (models with Windows 7)
What's included:
Software:
  • CyberLink Power2Go
  • HP 3D Driveguard
  • HP Connection Manager
  • HP GPS and Location
  • HP Mobile Connect
  • HP Recovery Manager
  • HP SoftPaq Download Manager
  • HP Support Assistant
  • Microsoft Security Essentials
  • CyberLink PowerDVD
  • Foxit PhantomPDF Express
  • Absolute Persistence
  • Intel® WiDi Software
  • CyberLink YouCam
  • HP Security Manager
  • Microsoft Defender
  • Validity Fingerprint Driver
Warranty:
  • HP Elite Support with limited 1-year standard parts and labour (1/1/0) warranty
  • Terms and conditions vary by country
  • Certain restrictions and exclusions apply.