ProBook 650 G3 Notebook PC (ENERGY STAR)

Get the most from your investment with configurations that support today’s technology and legacy devices. The HP ProBook 650 is equipped with the newest security and productivity features and is compatible with your existing IT investments.

Blend new features with proven technology

Simplify deployment of new PCs. The HP ProBook 650 easily integrates into your current IT structure. Optional optical drives and legacy ports like a serial port, standard VGA port, and RJ-45 connection help reduce the costs of upgrading your PCs.

Mobilize your workforce

Give your deskbound workforce the benefits of mobility without sacrificing performance or breaking the budget with 7th Gen Intel® Core™ i3/i5/i7 processors, expansive DDR4 memory, and peripherals like the HP UltraSlim dock.

HP exclusive security and manageability

Help prevent data breaches and downtime with HP BIOSphere Gen3 and self-encrypting or FIPS Certified Drives. Simplify management with HP configuration across the globe, available in more than 180 countries where HP conducts business.

Collaborate on the go

Business doesn’t stop when you are away from the office. HP Noise Cancellation Software, HP Audio Boost, Skype for business, and a 720p webcam are collaboration tools that help you communicate clearly with colleagues.

Manufacturer Part Number
Z2W52EA#UUG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

AT A GLANCE

  • Windows 10 versions, NeoKylin Linux® 64 or FreeDOS 2.0
  • Protect existing IT investment with optional optical drive and optional serial port (HP ProBook 650 G3 only)
  • Choice of 7th Generation Intel® Core™ i3, i5, and i7 processors (including quad core on HP ProBook 650 G3)
  • The HP Premium keyboard is spill-resistant and offered with optional backlit design
  • Large Touchpad with gestures support, on/off button with LED indicator
  • Enhanced security features including TPM 2.0, SmartCard Reader and optional Fingerprint reader
  • LED-backlit display
  • HP ProBook 640: 35.56 cm (14") diagonal HD and FHD or Touch FHD with camera and with WWAN
  • HP ProBook 650: 39.6 cm (15.6") diagonal HD and FHD or Touch FHD with camera and with WWAN
  • Optional HD webcam with dual-microphone array for video conferencing
  • DisplayPortTM 1.2 with integrated graphics
  • Three USB ports for fast data transfer from devices: one standard, one charging, and one USB-C™ charging port
  • Wireless and speaker mute button to conveniently manage the connectivity and speaker.
  • Flexible wireless connectivity options:
    • - Broadband Wireless (WWAN)
    • - Wireless LAN (WLAN)
    • - Personal area network (WPAN Bluetooth®
    • - Near Field Communication (NFC)
  • Choice of hard drives up to 1 TB or solid state drives up to 512 GB
  • Pending MIL STD testing
1. MIL STD 810G testing is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Damage under the MIL STD test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.